Visual Sound, Inc. 10 Watt Powered Monitor Speaker MS101III

Description
Yamaha Commercial Audio Systems, Inc. 10 watts of power with a single 10-centimeter full-range driver in a bass-reflex enclosure. Smooth response from 75 Hz up to 18,000 Hz. Internally Equalized for Solid Bass: The low end of the frequency range is enhanced by a special internal equalizer circuit that boosts the bass without muddying the sound. Low and High EQ Controls: It features independent Low and High EQ controls so the sound can be accurately tailored to the listener's requirements and the acoustic environment. Line and Microphone Inputs… Even a Line Output!It has two line inputs - one with an RCA type pin jack and the other a 1/4" mono phone jack. Magnetically Shielded for AV Applications: It features full magnetic shielding so they can be used in close proximity to video monitors or computer displays without affecting the picture.
Description
Yamaha Commercial Audio Systems, Inc. 10 watts of power with a single 10-centimeter full-range driver in a bass-reflex enclosure. Smooth response from 75 Hz up to 18,000 Hz. Internally Equalized for Solid Bass: The low end of the frequency range is enhanced by a special internal equalizer circuit that boosts the bass without muddying the sound. Low and High EQ Controls: It features independent Low and High EQ controls so the sound can be accurately tailored to the listener's requirements and the acoustic environment. Line and Microphone Inputs… Even a Line Output!It has two line inputs - one with an RCA type pin jack and the other a 1/4" mono phone jack. Magnetically Shielded for AV Applications: It features full magnetic shielding so they can be used in close proximity to video monitors or computer displays without affecting the picture.

Suppliers

Company
Product
Description
Supplier Links
10 Watt Powered Monitor Speaker - MS101III - Visual Sound, Inc.
Broomall, PA, USA
10 Watt Powered Monitor Speaker
MS101III
10 Watt Powered Monitor Speaker MS101III
Yamaha Commercial Audio Systems, Inc. 10 watts of power with a single 10-centimeter full-range driver in a bass-reflex enclosure. Smooth response from 75 Hz up to 18,000 Hz. Internally Equalized for Solid Bass: The low end of the frequency range is enhanced by a special internal equalizer circuit that boosts the bass without muddying the sound. Low and High EQ Controls: It features independent Low and High EQ controls so the sound can be accurately tailored to the listener's requirements and the acoustic environment. Line and Microphone Inputs… Even a Line Output!It has two line inputs - one with an RCA type pin jack and the other a 1/4" mono phone jack. Magnetically Shielded for AV Applications: It features full magnetic shielding so they can be used in close proximity to video monitors or computer displays without affecting the picture.

Yamaha Commercial Audio Systems, Inc.

10 watts of power with a single 10-centimeter full-range driver in a bass-reflex enclosure. Smooth response from 75 Hz up to 18,000 Hz.
Internally Equalized for Solid Bass: The low end of the frequency range is enhanced by a special internal equalizer circuit that boosts the bass without muddying the sound.
Low and High EQ Controls: It features independent Low and High EQ controls so the sound can be accurately tailored to the listener's requirements and the acoustic environment.
Line and Microphone Inputs… Even a Line Output!It has two line inputs - one with an RCA type pin jack and the other a 1/4" mono phone jack.
Magnetically Shielded for AV Applications: It features full magnetic shielding so they can be used in close proximity to video monitors or computer displays without affecting the picture.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MS101III
Product Name 10 Watt Powered Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details