Visual Sound, Inc. 19" High-Bright Rugged display MRFD-248HB

Description
Barco Presentation Barco's MRFD 248HB is a 19" High-Bright flat panel display, specifically developed for operation in demanding high ambient light conditions. The MRFD 248HB is fully qualified for use in the harshest military environments, including rotary wing platforms. It can be equipped with an advanced NVIS option, designed to provide operators with a night vision goggle compatible display solution for dark night conditions. The MRFD 248HB features a sunlight-readable LCD with a resolution of 1280 x 1024, offering exceptional performance in high ambient light conditions. A front bonded optical stack ensures optimum optical performance at all times and offers a truly rugged, condensation-free visualization solution under all conditions. Moreover, the Rugged Display Module feature Automatic Phase Adjust (APA) technology, offering clear and sharp images over time. Optionally, the display can be equipped with Barco's unique, patented LCD Flicker Compensation solution (LFC), guaranteeing flicker-free images (e.g. Sonar applications,. .) at all times. The integrated Display Control Module (DCM) can be configured to meet specific application requirements (e.g. multiple analog or digital video inputs, direct camera input). The mixing functionality incorporated in the MRFD 248HB, results in a total solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD 248HB also features BIT (Built-in Test) functionality, which assists users in fault detection.
Description
Barco Presentation Barco's MRFD 248HB is a 19" High-Bright flat panel display, specifically developed for operation in demanding high ambient light conditions. The MRFD 248HB is fully qualified for use in the harshest military environments, including rotary wing platforms. It can be equipped with an advanced NVIS option, designed to provide operators with a night vision goggle compatible display solution for dark night conditions. The MRFD 248HB features a sunlight-readable LCD with a resolution of 1280 x 1024, offering exceptional performance in high ambient light conditions. A front bonded optical stack ensures optimum optical performance at all times and offers a truly rugged, condensation-free visualization solution under all conditions. Moreover, the Rugged Display Module feature Automatic Phase Adjust (APA) technology, offering clear and sharp images over time. Optionally, the display can be equipped with Barco's unique, patented LCD Flicker Compensation solution (LFC), guaranteeing flicker-free images (e.g. Sonar applications,. .) at all times. The integrated Display Control Module (DCM) can be configured to meet specific application requirements (e.g. multiple analog or digital video inputs, direct camera input). The mixing functionality incorporated in the MRFD 248HB, results in a total solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD 248HB also features BIT (Built-in Test) functionality, which assists users in fault detection.

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" High-Bright Rugged display
MRFD-248HB
19" High-Bright Rugged display MRFD-248HB
Barco Presentation Barco's MRFD 248HB is a 19" High-Bright flat panel display, specifically developed for operation in demanding high ambient light conditions. The MRFD 248HB is fully qualified for use in the harshest military environments, including rotary wing platforms. It can be equipped with an advanced NVIS option, designed to provide operators with a night vision goggle compatible display solution for dark night conditions. The MRFD 248HB features a sunlight-readable LCD with a resolution of 1280 x 1024, offering exceptional performance in high ambient light conditions. A front bonded optical stack ensures optimum optical performance at all times and offers a truly rugged, condensation-free visualization solution under all conditions. Moreover, the Rugged Display Module feature Automatic Phase Adjust (APA) technology, offering clear and sharp images over time. Optionally, the display can be equipped with Barco's unique, patented LCD Flicker Compensation solution (LFC), guaranteeing flicker-free images (e.g. Sonar applications,. .) at all times. The integrated Display Control Module (DCM) can be configured to meet specific application requirements (e.g. multiple analog or digital video inputs, direct camera input). The mixing functionality incorporated in the MRFD 248HB, results in a total solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD 248HB also features BIT (Built-in Test) functionality, which assists users in fault detection.

Barco Presentation

Barco's MRFD 248HB is a 19" High-Bright flat panel display, specifically developed for operation in demanding high ambient light conditions. The MRFD 248HB is fully qualified for use in the harshest military environments, including rotary wing platforms. It can be equipped with an advanced NVIS option, designed to provide operators with a night vision goggle compatible display solution for dark night conditions. The MRFD 248HB features a sunlight-readable LCD with a resolution of 1280 x 1024, offering exceptional performance in high ambient light conditions. A front bonded optical stack ensures optimum optical performance at all times and offers a truly rugged, condensation-free visualization solution under all conditions. Moreover, the Rugged Display Module feature Automatic Phase Adjust (APA) technology, offering clear and sharp images over time. Optionally, the display can be equipped with Barco's unique, patented LCD Flicker Compensation solution (LFC), guaranteeing flicker-free images (e.g. Sonar applications,. .) at all times. The integrated Display Control Module (DCM) can be configured to meet specific application requirements (e.g. multiple analog or digital video inputs, direct camera input). The mixing functionality incorporated in the MRFD 248HB, results in a total solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD 248HB also features BIT (Built-in Test) functionality, which assists users in fault detection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MRFD-248HB
Product Name 19" High-Bright Rugged display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details