The ThinkVision P24Q Monitor has QHD resolution, 24" display, and 5 digital video ports. This is what happens when superb color meets precise clarity - ultimate productivity from an exceptional 24" monitor. Lenovo™ ThinkVision® P24Q delivers stunning QHD resolution (2560 x 1440) with factory-calibrated accuracy for exquisite detail and the richest, most consistent color palette. The stunning Near-Edgeless IPS-type display is perfect for multi-screen settings, and connects easily to virtually any device, thanks to 5 digital video and 4 USB 3.0 ports.
| Lenovo | |
|---|---|
| Product Category | Video Displays |
| Product Number | 61A5GAR3US |
| Product Name | ThinkVision P24q 23.8" Monitor |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | HDMI; DP |
| Screen Resolution | 2560 x 1440 |