Visual Sound, Inc. 19" Modular Rugged Flat Display (1280 x 1024) MRFD-248

Description
Barco Presentation Barco's MRFD-248 features a 19" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD, results in a total, low-cost solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD also features Built-In Test (BIT), which assists users in fault isolation.
Description
Barco Presentation Barco's MRFD-248 features a 19" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD, results in a total, low-cost solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD also features Built-In Test (BIT), which assists users in fault isolation.

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Modular Rugged Flat Display (1280 x 1024)
MRFD-248
19" Modular Rugged Flat Display (1280 x 1024) MRFD-248
Barco Presentation Barco's MRFD-248 features a 19" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD, results in a total, low-cost solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD also features Built-In Test (BIT), which assists users in fault isolation.

Barco Presentation

Barco's MRFD-248 features a 19" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD, results in a total, low-cost solution for image overlay and mixing, with no need for separate video mixing cards to be installed at the host computer. The MRFD also features Built-In Test (BIT), which assists users in fault isolation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MRFD-248
Product Name 19" Modular Rugged Flat Display (1280 x 1024)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
SlimLine 1U 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Zoom Capabilities
Color Color; Monochrome
View Details
ThinkVision T2224d 21.5-inch LED Backlit LCD Monitor - 61B1JAR1US - Lenovo
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; DP
View Details