Visual Sound, Inc. Mesa Rock L.A. Rock Speaker MR702

Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 16 x 10; Weight: 45 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.
Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 16 x 10; Weight: 45 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mesa Rock L.A. Rock Speaker
MR702
Mesa Rock L.A. Rock Speaker MR702
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 16 x 10; Weight: 45 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

OWI, Inc.

• 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 16 x 10; Weight: 45 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MR702
Product Name Mesa Rock L.A. Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details