Visual Sound, Inc. 3-way full range system MQV2364e

Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system (2)15-in. LF; (2)10-in. horn-loaded MF; 2-in. exit Neodymium HF. 60° x 40° beamwidth. Switchable passive/bi-amp powering. Horizontally configured to create vertical arrays. A 3-way full-range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-in. woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system (2)15-in. LF; (2)10-in. horn-loaded MF; 2-in. exit Neodymium HF. 60° x 40° beamwidth. Switchable passive/bi-amp powering. Horizontally configured to create vertical arrays. A 3-way full-range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-in. woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - MQV2364e - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
MQV2364e
3-way full range system MQV2364e
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system (2)15-in. LF; (2)10-in. horn-loaded MF; 2-in. exit Neodymium HF. 60° x 40° beamwidth. Switchable passive/bi-amp powering. Horizontally configured to create vertical arrays. A 3-way full-range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-in. woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.

Full-range 3-way system (2)15-in. LF; (2)10-in. horn-loaded MF; 2-in. exit Neodymium HF. 60° x 40° beamwidth. Switchable passive/bi-amp powering. Horizontally configured to create vertical arrays.

A 3-way full-range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-in. woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQV2364e
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details