Visual Sound, Inc. 3-way full range system MQV1394e

Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system 15-in. LF; 10-in. horn-loaded MF; 2-in. exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer and a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 90 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system 15-in. LF; 10-in. horn-loaded MF; 2-in. exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer and a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 90 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - MQV1394e - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
MQV1394e
3-way full range system MQV1394e
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system 15-in. LF; 10-in. horn-loaded MF; 2-in. exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer and a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 90 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.

Full-range 3-way system 15-in. LF; 10-in. horn-loaded MF; 2-in. exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays.

A 3-way full range system in a vented trapezoidal enclosure. Includes a slot-loaded 15-inch woofer and a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch voice coil neodymium compression driver. The MF and HF horns provide a nominal 90 x 40 beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQV1394e
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details