Visual Sound, Inc. 2-way low frequency system with Tuned Dipolar Array Technology MQTD812

Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (4)12-inch woofers (vented) and (4)8-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with four vented 12-inch woofers and four sealed 8-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. The MQTD812 offers greater output capabilities than the MQTD412. Pairs of 12-inch and 8-inch drivers are paralled internally and have their own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.
Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (4)12-inch woofers (vented) and (4)8-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with four vented 12-inch woofers and four sealed 8-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. The MQTD812 offers greater output capabilities than the MQTD412. Pairs of 12-inch and 8-inch drivers are paralled internally and have their own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Suppliers

Company
Product
Description
Supplier Links
2-way low frequency system with Tuned Dipolar Array Technology - MQTD812 - Visual Sound, Inc.
Broomall, PA, USA
2-way low frequency system with Tuned Dipolar Array Technology
MQTD812
2-way low frequency system with Tuned Dipolar Array Technology MQTD812
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (4)12-inch woofers (vented) and (4)8-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with four vented 12-inch woofers and four sealed 8-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. The MQTD812 offers greater output capabilities than the MQTD412. Pairs of 12-inch and 8-inch drivers are paralled internally and have their own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

EAW - Eastern Acoustic Works, Inc.

2-way Tuned Dipolar Array Technology. (4)12-inch woofers (vented) and (4)8-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers.

A unique 2-way low frequency system with four vented 12-inch woofers and four sealed 8-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. The MQTD812 offers greater output capabilities than the MQTD412. Pairs of 12-inch and 8-inch drivers are paralled internally and have their own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQTD812
Product Name 2-way low frequency system with Tuned Dipolar Array Technology
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - CI-28203-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.99 g (0.04 oz)
View Details
2 suppliers