Visual Sound, Inc. Dedicated horn-loaded MF/HF array module MQ2394e

Description
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-in. MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-in. MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn-loaded MF/HF array module - MQ2394e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn-loaded MF/HF array module
MQ2394e
Dedicated horn-loaded MF/HF array module MQ2394e
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-in. MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays.

A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-in. MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ2394e
Product Name Dedicated horn-loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details