Visual Sound, Inc. Dedicated horn-loaded MF/HF array module MQ2364e

Description
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn-loaded MF/HF array module - MQ2364e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn-loaded MF/HF array module
MQ2364e
Dedicated horn-loaded MF/HF array module MQ2364e
EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc. (2)10-in. MF w/ Radial Phase Plug; (1)2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays.

A dedicated mid/high system in a vented trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ2364e
Product Name Dedicated horn-loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details