Visual Sound, Inc. Low frequency array module MQ2315

Description
EAW - Eastern Acoustic Works, Inc.. Three 15-in. woofers Engineered to array with MQ2300 MF/HF modules. For permanent installation only. Digital signal processor required for specified performance. The MQ2315 uses three direct radiating 15 inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of (16) 3/8 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc.. Three 15-in. woofers Engineered to array with MQ2300 MF/HF modules. For permanent installation only. Digital signal processor required for specified performance. The MQ2315 uses three direct radiating 15 inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of (16) 3/8 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Low frequency array module - MQ2315 - Visual Sound, Inc.
Broomall, PA, USA
Low frequency array module
MQ2315
Low frequency array module MQ2315
EAW - Eastern Acoustic Works, Inc.. Three 15-in. woofers Engineered to array with MQ2300 MF/HF modules. For permanent installation only. Digital signal processor required for specified performance. The MQ2315 uses three direct radiating 15 inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of (16) 3/8 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.. Three 15-in. woofers Engineered to array with MQ2300 MF/HF modules. For permanent installation only. Digital signal processor required for specified performance.

The MQ2315 uses three direct radiating 15 inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of (16) 3/8 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ2315
Product Name Low frequency array module
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details