Visual Sound, Inc. Dedicated horn-loaded MF/HF array module MQ1364e

Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn-loaded MF/HF array module - MQ1364e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn-loaded MF/HF array module
MQ1364e
Dedicated horn-loaded MF/HF array module MQ1364e
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 60° x 40° beamwidth. Vertically configured to create horizontal arrays.

A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 60° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ1364e
Product Name Dedicated horn-loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details