Visual Sound, Inc. Dedicated LF array module MQ1312

Description
EAW - Eastern Acoustic Works, Inc.. (3) 12-in. woofers. Engineered to array with MQ1300 MF/HF module. For permanent installation only. Digital signal processor required to achieve specified performance. The MQ1312 uses three direct radiating 12-inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc.. (3) 12-in. woofers. Engineered to array with MQ1300 MF/HF module. For permanent installation only. Digital signal processor required to achieve specified performance. The MQ1312 uses three direct radiating 12-inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated LF array module - MQ1312 - Visual Sound, Inc.
Broomall, PA, USA
Dedicated LF array module
MQ1312
Dedicated LF array module MQ1312
EAW - Eastern Acoustic Works, Inc.. (3) 12-in. woofers. Engineered to array with MQ1300 MF/HF module. For permanent installation only. Digital signal processor required to achieve specified performance. The MQ1312 uses three direct radiating 12-inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

EAW - Eastern Acoustic Works, Inc.. (3) 12-in. woofers. Engineered to array with MQ1300 MF/HF module. For permanent installation only. Digital signal processor required to achieve specified performance.

The MQ1312 uses three direct radiating 12-inch cones mounted in a vented trapezoidal enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQ mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure features a comprehensive system of 3/8-16 threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ1312
Product Name Dedicated LF array module
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details