Visual Sound, Inc. Revoluto Desktop Microphone MPR 210

Description
beyerdynamic, Inc. The MPR 210 is a modern desktop microphone which is ideal for discussions, tele/video conferencing and announcements. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. he/she can stand up or sit down, move his/her head and move towards or away from the microphone.
Description
beyerdynamic, Inc. The MPR 210 is a modern desktop microphone which is ideal for discussions, tele/video conferencing and announcements. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. he/she can stand up or sit down, move his/her head and move towards or away from the microphone.

Suppliers

Company
Product
Description
Supplier Links
Revoluto Desktop Microphone - MPR 210 - Visual Sound, Inc.
Broomall, PA, USA
Revoluto Desktop Microphone
MPR 210
Revoluto Desktop Microphone MPR 210
beyerdynamic, Inc. The MPR 210 is a modern desktop microphone which is ideal for discussions, tele/video conferencing and announcements. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. he/she can stand up or sit down, move his/her head and move towards or away from the microphone.

beyerdynamic, Inc.

The MPR 210 is a modern desktop microphone which is ideal for discussions, tele/video conferencing and announcements. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. he/she can stand up or sit down, move his/her head and move towards or away from the microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPR 210
Product Name Revoluto Desktop Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details