Visual Sound, Inc. Condenser, Semi-Cardioid, Pre-Amplifier, White MPC 65 V WS

Description
beyerdynamic, Inc. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends and semi-cardioid response The MPC 65 is recommended for telephone and video conference systems, sound reinforcement, installations in churches, and wherever high quality speech reproduction requires that the microphone be small and unobtrusive. The MPC 65's semicardioid response makes it ideal where multiple microphones are required. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends white. -Semi-cardioid response. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. -Available in matte black or off-white. -Available with various terminations. Semi-cardioid response Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise Available in matt black or off-white Available with various terminations
Description
beyerdynamic, Inc. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends and semi-cardioid response The MPC 65 is recommended for telephone and video conference systems, sound reinforcement, installations in churches, and wherever high quality speech reproduction requires that the microphone be small and unobtrusive. The MPC 65's semicardioid response makes it ideal where multiple microphones are required. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends white. -Semi-cardioid response. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. -Available in matte black or off-white. -Available with various terminations. Semi-cardioid response Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise Available in matt black or off-white Available with various terminations

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Semi-Cardioid, Pre-Amplifier, White
MPC 65 V WS
Condenser, Semi-Cardioid, Pre-Amplifier, White MPC 65 V WS
beyerdynamic, Inc. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends and semi-cardioid response The MPC 65 is recommended for telephone and video conference systems, sound reinforcement, installations in churches, and wherever high quality speech reproduction requires that the microphone be small and unobtrusive. The MPC 65's semicardioid response makes it ideal where multiple microphones are required. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends white. -Semi-cardioid response. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. -Available in matte black or off-white. -Available with various terminations. Semi-cardioid response Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise Available in matt black or off-white Available with various terminations

beyerdynamic, Inc.

Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends and semi-cardioid response

The MPC 65 is recommended for telephone and video conference systems, sound reinforcement, installations in churches, and wherever high quality speech reproduction requires that the microphone be small and unobtrusive. The MPC 65's semicardioid response makes it ideal where multiple microphones are required. Condenser boundary microphone (semi-cardioid) with built-in pre-amplifier cable with free ends white. -Semi-cardioid response. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. -Available in matte black or off-white. -Available with various terminations.

  • Semi-cardioid response
  • Low profile with small footprint and surface mountable
  • Phantom power 12 - 48 V
  • Higher gain before feedback over typical boundary microphones
  • Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise
  • Available in matt black or off-white
  • Available with various terminations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 65 V WS
Product Name Condenser, Semi-Cardioid, Pre-Amplifier, White
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers