BenQ America Corp.
The MP776 ST with RoomView software simplifies networking control while simultaneously expanding capabilities far beyond the status quo. Institutions equipped with Crestron RoomView and MP776 ST unit...
The MP776 ST with RoomView software simplifies networking control while simultaneously expanding capabilities far beyond the status quo. Institutions equipped with Crestron RoomView and MP776 ST units (which feature built-in, direct-connect RoomView support) are capable of real-time, facility-wide network management and control of up to 250 projectors, all other AV devices, screens, curtains, lighting, thermostats, etc. In addition to basic functions offered by other networking software, RoomView delivers enhanced control conveniences and status monitoring. From a single station, users can either individually control or as a group dictate the operation and status of all networked MP776 ST projectors: projector presence, power status, lamp life, and remote IT assistance are but a few of the many ways users can manipulate and oversee projectors in a widespread setting, such as in a university or large corporation. Creston also offers an upgraded RoomView Server Edition, which enables web-based global enterprise management and control of an unlimited number of AV devices and environmental systems in thousands of rooms across a campus and even around the world. "We are excited to partner with BenQ, a premier brand in DLP projection, which has demonstrated vision and leadership by integrating RoomView technology into its Mainstream Short-Throw Series," said Steve Samson, Director of Business Development, Crestron. "Integrating RoomView provides facilities with a powerful networking solution to globally manage these projectors and maximize efficiency." The MP776 ST's advanced short-throw technology makes this latest BenQ model well-suited to public display and education applications. For museums, digital signage, and classroom projection, the proprietary aspherical lens delivers an incredible 81" image from only one meter (3.3 feet) away, ideal for interactive whiteboard use, window display, and any other application requiring close-up placement. Short-distance projection infuses presentations with more energy, spontaneity, and movement not only in small classrooms, but in any crowded venue. In a store, at the museum, or in a lecture hall, the audience can move freely without disrupting the display and the ambiance. Picture quality is without compromise in dark settings or in settings with considerable ambient light as the MP776 ST boasts 3500 ANSI lumens and a 3500:1 super sharp contrast ratio. BrilliantColor®, VIDI®, an advanced 6-segment golden ratio color wheel coupled with a completely sealed engine design guarantee flawless, rich colors that never fade. Corporate, commercial, and classroom users will also appreciate a wealth of convenience features that include 3D Ready, PJ-Link compatible, Crestron Emergency Broadcast, Crestron eControl Multi Languages, Presentation Timer, Quick Auto Search, Quick Cooling, Panel Key Lock, Security Password, and OnScreen FAQ. Wall Color Correction, Blackboard Mode, 3D Color Management, and 11 preset picture modes further facilitate color and image optimization.
Short Throw (0.66 Throw Ratio)
Native XGA Resolution
3500 ANSI Lumens
3500:1 High Contrast Ratio
DLP-Link 3D Ready
Crestron RoomView LAN Control, Crestron Emergency Broadcast, Crestron eControl Multi Languages
Closed Captioning
HDMI(1.3)
BenQ America Corp.
The MP776 ST with RoomView software simplifies networking control while simultaneously expanding capabilities far beyond the status quo. Institutions equipped with Crestron RoomView and MP776 ST unit...
The MP776 ST with RoomView software simplifies networking control while simultaneously expanding capabilities far beyond the status quo. Institutions equipped with Crestron RoomView and MP776 ST units (which feature built-in, direct-connect RoomView support) are capable of real-time, facility-wide network management and control of up to 250 projectors, all other AV devices, screens, curtains, lighting, thermostats, etc. In addition to basic functions offered by other networking software, RoomView delivers enhanced control conveniences and status monitoring. From a single station, users can either individually control or as a group dictate the operation and status of all networked MP776 ST projectors: projector presence, power status, lamp life, and remote IT assistance are but a few of the many ways users can manipulate and oversee projectors in a widespread setting, such as in a university or large corporation. Creston also offers an upgraded RoomView Server Edition, which enables web-based global enterprise management and control of an unlimited number of AV devices and environmental systems in thousands of rooms across a campus and even around the world. "We are excited to partner with BenQ, a premier brand in DLP projection, which has demonstrated vision and leadership by integrating RoomView technology into its Mainstream Short-Throw Series," said Steve Samson, Director of Business Development, Crestron. "Integrating RoomView provides facilities with a powerful networking solution to globally manage these projectors and maximize efficiency." The MP776 ST's advanced short-throw technology makes this latest BenQ model well-suited to public display and education applications. For museums, digital signage, and classroom projection, the proprietary aspherical lens delivers an incredible 81" image from only one meter (3.3 feet) away, ideal for interactive whiteboard use, window display, and any other application requiring close-up placement. Short-distance projection infuses presentations with more energy, spontaneity, and movement not only in small classrooms, but in any crowded venue. In a store, at the museum, or in a lecture hall, the audience can move freely without disrupting the display and the ambiance. Picture quality is without compromise in dark settings or in settings with considerable ambient light as the MP776 ST boasts 3500 ANSI lumens and a 3500:1 super sharp contrast ratio. BrilliantColor®, VIDI®, an advanced 6-segment golden ratio color wheel coupled with a completely sealed engine design guarantee flawless, rich colors that never fade. Corporate, commercial, and classroom users will also appreciate a wealth of convenience features that include 3D Ready, PJ-Link compatible, Crestron Emergency Broadcast, Crestron eControl Multi Languages, Presentation Timer, Quick Auto Search, Quick Cooling, Panel Key Lock, Security Password, and OnScreen FAQ. Wall Color Correction, Blackboard Mode, 3D Color Management, and 11 preset picture modes further facilitate color and image optimization.
- Short Throw (0.66 Throw Ratio)
- Native XGA Resolution
- 3500 ANSI Lumens
- 3500:1 High Contrast Ratio
- DLP-Link 3D Ready
- Crestron RoomView LAN Control, Crestron Emergency Broadcast, Crestron eControl Multi Languages
- Closed Captioning
- HDMI(1.3)