Visual Sound, Inc. FreeSpeech™ Dual-Channel Wireless Mic System Package MP-FS200_PAK

Description
Crestron Electronics, Inc. A very reliable, versatile, and affordable wireless microphone solution, ideal for K-12 primary education classrooms. Crestron® FreeSpeech systems provide a Note: The availability of this future product can be found on the Models & Accessories tab. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS200 PAK system includes two wireless microphones to support two instructors, or one instructor and an additional participant. The microphones are compact and lightweight, affording reliable and hassle-free operation. Simply remove the mic from the tabletop charger, press the ON button, and go. It can be clipped to a lapel, hung around the neck, or placed in a tabletop stand. Advanced FreeSpeech RF/IR wireless technology ensures consistent performance with complete freedom of movement - and minimized risk of noise or feedback. An infrared "beacon" signal prevents interference between multiple FreeSpeech systems in adjacent rooms, and even shuts the mic off automatically if the instructor leaves the room with the mic on. Built-in amplification provides everything needed to drive a set of speakers[1], and even allows for the connection of a DVD player, computer, or other program audio sources. Complete operation is afforded via buttons built into each wireless mic, including independent volume adjustment for the speech and program signals. An easy-to-use, highly-reliable speech reinforcement solution Ideal for K-12 primary education classrooms A perfect complement to Crestron® QuickPack systems[1] Includes two wireless mics, charger, and receiver One-piece wireless microphone is incredibly small and light Includes an integral magnetic lapel clip and lanyard for unobtrusive wearability Includes one tabletop mic stand Affords full operation via buttons built into each mic "Alert" button allows for triggering an electronic or audible signal in case of an emergency Advanced combined RF/IR wireless technology ensures trouble-free performance IR "beacon" signal prevents interference with adjacent rooms, and mutes the mic automatically if the instructor leaves the room with the mic on 2.4GHz RF technology with "error recovery" minimizes noise and feedback Long-life Lithium-Ion battery lasts 6 hours on a single charge Full frequency response delivers natural speech reinforcement for all users "Automatic Gain Control" maintains consistent speech levels Receiver with built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle
Description
Crestron Electronics, Inc. A very reliable, versatile, and affordable wireless microphone solution, ideal for K-12 primary education classrooms. Crestron® FreeSpeech systems provide a Note: The availability of this future product can be found on the Models & Accessories tab. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS200 PAK system includes two wireless microphones to support two instructors, or one instructor and an additional participant. The microphones are compact and lightweight, affording reliable and hassle-free operation. Simply remove the mic from the tabletop charger, press the ON button, and go. It can be clipped to a lapel, hung around the neck, or placed in a tabletop stand. Advanced FreeSpeech RF/IR wireless technology ensures consistent performance with complete freedom of movement - and minimized risk of noise or feedback. An infrared "beacon" signal prevents interference between multiple FreeSpeech systems in adjacent rooms, and even shuts the mic off automatically if the instructor leaves the room with the mic on. Built-in amplification provides everything needed to drive a set of speakers[1], and even allows for the connection of a DVD player, computer, or other program audio sources. Complete operation is afforded via buttons built into each wireless mic, including independent volume adjustment for the speech and program signals. An easy-to-use, highly-reliable speech reinforcement solution Ideal for K-12 primary education classrooms A perfect complement to Crestron® QuickPack systems[1] Includes two wireless mics, charger, and receiver One-piece wireless microphone is incredibly small and light Includes an integral magnetic lapel clip and lanyard for unobtrusive wearability Includes one tabletop mic stand Affords full operation via buttons built into each mic "Alert" button allows for triggering an electronic or audible signal in case of an emergency Advanced combined RF/IR wireless technology ensures trouble-free performance IR "beacon" signal prevents interference with adjacent rooms, and mutes the mic automatically if the instructor leaves the room with the mic on 2.4GHz RF technology with "error recovery" minimizes noise and feedback Long-life Lithium-Ion battery lasts 6 hours on a single charge Full frequency response delivers natural speech reinforcement for all users "Automatic Gain Control" maintains consistent speech levels Receiver with built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FreeSpeech™ Dual-Channel Wireless Mic System Package
MP-FS200_PAK
FreeSpeech™ Dual-Channel Wireless Mic System Package MP-FS200_PAK
Crestron Electronics, Inc. A very reliable, versatile, and affordable wireless microphone solution, ideal for K-12 primary education classrooms. Crestron® FreeSpeech systems provide a Note: The availability of this future product can be found on the Models & Accessories tab. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS200 PAK system includes two wireless microphones to support two instructors, or one instructor and an additional participant. The microphones are compact and lightweight, affording reliable and hassle-free operation. Simply remove the mic from the tabletop charger, press the ON button, and go. It can be clipped to a lapel, hung around the neck, or placed in a tabletop stand. Advanced FreeSpeech RF/IR wireless technology ensures consistent performance with complete freedom of movement - and minimized risk of noise or feedback. An infrared "beacon" signal prevents interference between multiple FreeSpeech systems in adjacent rooms, and even shuts the mic off automatically if the instructor leaves the room with the mic on. Built-in amplification provides everything needed to drive a set of speakers[1], and even allows for the connection of a DVD player, computer, or other program audio sources. Complete operation is afforded via buttons built into each wireless mic, including independent volume adjustment for the speech and program signals. An easy-to-use, highly-reliable speech reinforcement solution Ideal for K-12 primary education classrooms A perfect complement to Crestron® QuickPack systems[1] Includes two wireless mics, charger, and receiver One-piece wireless microphone is incredibly small and light Includes an integral magnetic lapel clip and lanyard for unobtrusive wearability Includes one tabletop mic stand Affords full operation via buttons built into each mic "Alert" button allows for triggering an electronic or audible signal in case of an emergency Advanced combined RF/IR wireless technology ensures trouble-free performance IR "beacon" signal prevents interference with adjacent rooms, and mutes the mic automatically if the instructor leaves the room with the mic on 2.4GHz RF technology with "error recovery" minimizes noise and feedback Long-life Lithium-Ion battery lasts 6 hours on a single charge Full frequency response delivers natural speech reinforcement for all users "Automatic Gain Control" maintains consistent speech levels Receiver with built-in 30 Watt stereo amplifier drives one or two pairs of speakers Line output enables connection to an external amplifier or video projector Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources Speech and program audio signals are independently adjustable via a control on the wireless mic "Ducking" feature automatically turns down the program source whenever the instructor speaks Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality High-efficiency, energy-saving design minimizes power consumption during operation and while idle

Crestron Electronics, Inc.

A very reliable, versatile, and affordable wireless microphone solution, ideal for K-12 primary education classrooms.

Crestron® FreeSpeech systems provide a Note: The availability of this future product can be found on the Models & Accessories tab. Crestron® FreeSpeech systems provide a very simple and affordable solution for adding speech reinforcement as part of a complete classroom media presentation system. The MP-FS200 PAK system includes two wireless microphones to support two instructors, or one instructor and an additional participant. The microphones are compact and lightweight, affording reliable and hassle-free operation. Simply remove the mic from the tabletop charger, press the ON button, and go. It can be clipped to a lapel, hung around the neck, or placed in a tabletop stand. Advanced FreeSpeech RF/IR wireless technology ensures consistent performance with complete freedom of movement - and minimized risk of noise or feedback. An infrared "beacon" signal prevents interference between multiple FreeSpeech systems in adjacent rooms, and even shuts the mic off automatically if the instructor leaves the room with the mic on. Built-in amplification provides everything needed to drive a set of speakers[1], and even allows for the connection of a DVD player, computer, or other program audio sources. Complete operation is afforded via buttons built into each wireless mic, including independent volume adjustment for the speech and program signals.

  • An easy-to-use, highly-reliable speech reinforcement solution
  • Ideal for K-12 primary education classrooms
  • A perfect complement to Crestron® QuickPack systems[1]
  • Includes two wireless mics, charger, and receiver
  • One-piece wireless microphone is incredibly small and light
  • Includes an integral magnetic lapel clip and lanyard for unobtrusive wearability
  • Includes one tabletop mic stand
  • Affords full operation via buttons built into each mic
  • "Alert" button allows for triggering an electronic or audible signal in case of an emergency
  • Advanced combined RF/IR wireless technology ensures trouble-free performance
  • IR "beacon" signal prevents interference with adjacent rooms, and mutes the mic automatically if the instructor leaves the room with the mic on
  • 2.4GHz RF technology with "error recovery" minimizes noise and feedback
  • Long-life Lithium-Ion battery lasts 6 hours on a single charge
  • Full frequency response delivers natural speech reinforcement for all users
  • "Automatic Gain Control" maintains consistent speech levels
  • Receiver with built-in 30 Watt stereo amplifier drives one or two pairs of speakers
  • Line output enables connection to an external amplifier or video projector
  • Two stereo line inputs provide amplification for a DVD player, laptop computer, or other program sources
  • Speech and program audio signals are independently adjustable via a control on the wireless mic
  • "Ducking" feature automatically turns down the program source whenever the instructor speaks
  • Built-in master volume, bass, and treble adjustment helps optimize the overall sound quality
  • High-efficiency, energy-saving design minimizes power consumption during operation and while idle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MP-FS200_PAK
Product Name FreeSpeech™ Dual-Channel Wireless Mic System Package
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details