Visual Sound, Inc. 55" Giant Touch Tablet for Your Conference Room Mondopad

Description
InFocus Corporation, Inc. Mondopad's human, natural touch interface changes the way people interact with information, collaborate and connect. If you use a video conferencing system, Mondopad can fit right in. You can add it as a SIP endpoint on your video conference server or service. You can also install the desktop client onto Mondopad for your existing video conferencing system, just like you would a PC. If you don't have a video conferencing system, we have an affordable video conferencing solution from Vidtel. Using the latest applications for collaboration is as easy as downloading an app. Industry standard collaboration tools like GoToMeeting, WebEx, Microsoft Lync and Adobe Connect run seamlessly on a Mondopad. 55-inch 1080p LCD display with multi-touch overlay High performance Intel i5 PC running Win 7 Pro 4 GB memory Intel vPro technology for remote monitoring and management High definition 720p camera with 4 integrated microphones Voice-optimized sound bar for improved dialogue clarity HDMI 1.3, USB x 6, Ethernet x 2, VGA, S-video, component, composite, RS232 Full version of Microsoft Office
Description
InFocus Corporation, Inc. Mondopad's human, natural touch interface changes the way people interact with information, collaborate and connect. If you use a video conferencing system, Mondopad can fit right in. You can add it as a SIP endpoint on your video conference server or service. You can also install the desktop client onto Mondopad for your existing video conferencing system, just like you would a PC. If you don't have a video conferencing system, we have an affordable video conferencing solution from Vidtel. Using the latest applications for collaboration is as easy as downloading an app. Industry standard collaboration tools like GoToMeeting, WebEx, Microsoft Lync and Adobe Connect run seamlessly on a Mondopad. 55-inch 1080p LCD display with multi-touch overlay High performance Intel i5 PC running Win 7 Pro 4 GB memory Intel vPro technology for remote monitoring and management High definition 720p camera with 4 integrated microphones Voice-optimized sound bar for improved dialogue clarity HDMI 1.3, USB x 6, Ethernet x 2, VGA, S-video, component, composite, RS232 Full version of Microsoft Office

Suppliers

Company
Product
Description
Supplier Links
55
Broomall, PA, USA
55" Giant Touch Tablet for Your Conference Room
Mondopad
55" Giant Touch Tablet for Your Conference Room Mondopad
InFocus Corporation, Inc. Mondopad's human, natural touch interface changes the way people interact with information, collaborate and connect. If you use a video conferencing system, Mondopad can fit right in. You can add it as a SIP endpoint on your video conference server or service. You can also install the desktop client onto Mondopad for your existing video conferencing system, just like you would a PC. If you don't have a video conferencing system, we have an affordable video conferencing solution from Vidtel. Using the latest applications for collaboration is as easy as downloading an app. Industry standard collaboration tools like GoToMeeting, WebEx, Microsoft Lync and Adobe Connect run seamlessly on a Mondopad. 55-inch 1080p LCD display with multi-touch overlay High performance Intel i5 PC running Win 7 Pro 4 GB memory Intel vPro technology for remote monitoring and management High definition 720p camera with 4 integrated microphones Voice-optimized sound bar for improved dialogue clarity HDMI 1.3, USB x 6, Ethernet x 2, VGA, S-video, component, composite, RS232 Full version of Microsoft Office

InFocus Corporation, Inc.

Mondopad's human, natural touch interface changes the way people interact with information, collaborate and connect.

If you use a video conferencing system, Mondopad can fit right in. You can add it as a SIP endpoint on your video conference server or service. You can also install the desktop client onto Mondopad for your existing video conferencing system, just like you would a PC. If you don't have a video conferencing system, we have an affordable video conferencing solution from Vidtel. Using the latest applications for collaboration is as easy as downloading an app. Industry standard collaboration tools like GoToMeeting, WebEx, Microsoft Lync and Adobe Connect run seamlessly on a Mondopad.

  • 55-inch 1080p LCD display with multi-touch overlay
  • High performance Intel i5 PC running Win 7 Pro
  • 4 GB memory
  • Intel vPro technology for remote monitoring and management
  • High definition 720p camera with 4 integrated microphones
  • Voice-optimized sound bar for improved dialogue clarity
  • HDMI 1.3, USB x 6, Ethernet x 2, VGA, S-video, component, composite, RS232
  • Full version of Microsoft Office
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number Mondopad
Product Name 55" Giant Touch Tablet for Your Conference Room
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Multi-Touch Touch Screen - ZE253-234B-MTR070W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 6.58 inch (167 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details