Visual Sound, Inc. Lightweight Field Monitor Case MO-8044-AB

Description
Porta-Brace LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out. Small, portable, battery operated field monitors are subject to all kinds of weather conditions and glare. This case is made to stay on the monitor at all times, providing protection, convenience and comfort. A very deep foldaway visor shields the screen in strong light and folds over screen for protection in transit. The fold-up, adjustable incline pedestal allows positioning of monitor at many angles. The case closes fully for neat, secure carrying or storage and two solid-grip leather handles and standard shoulder strap for comfortable carrying are provided. There is a pocket for batteries/AC cord/cable. Ventilation flaps allow proper cooling of monitor. All cases have access to battery/cable connection and adjustment controls. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out. Small, portable, battery operated field monitors are subject to all kinds of weather conditions and glare. This case is made to stay on the monitor at all times, providing protection, convenience and comfort. A very deep foldaway visor shields the screen in strong light and folds over screen for protection in transit. The fold-up, adjustable incline pedestal allows positioning of monitor at many angles. The case closes fully for neat, secure carrying or storage and two solid-grip leather handles and standard shoulder strap for comfortable carrying are provided. There is a pocket for batteries/AC cord/cable. Ventilation flaps allow proper cooling of monitor. All cases have access to battery/cable connection and adjustment controls. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Lightweight Field Monitor Case - MO-8044-AB - Visual Sound, Inc.
Broomall, PA, USA
Lightweight Field Monitor Case
MO-8044-AB
Lightweight Field Monitor Case MO-8044-AB
Porta-Brace LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out. Small, portable, battery operated field monitors are subject to all kinds of weather conditions and glare. This case is made to stay on the monitor at all times, providing protection, convenience and comfort. A very deep foldaway visor shields the screen in strong light and folds over screen for protection in transit. The fold-up, adjustable incline pedestal allows positioning of monitor at many angles. The case closes fully for neat, secure carrying or storage and two solid-grip leather handles and standard shoulder strap for comfortable carrying are provided. There is a pocket for batteries/AC cord/cable. Ventilation flaps allow proper cooling of monitor. All cases have access to battery/cable connection and adjustment controls. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

LIGHTWEIGHT FIELD MONITOR cases are custom tailored to each portable monitor. Special vents prevent over heating. Flaps for battery changes and cable access are well thought out.

Small, portable, battery operated field monitors are subject to all kinds of weather conditions and glare. This case is made to stay on the monitor at all times, providing protection, convenience and comfort. A very deep foldaway visor shields the screen in strong light and folds over screen for protection in transit. The fold-up, adjustable incline pedestal allows positioning of monitor at many angles. The case closes fully for neat, secure carrying or storage and two solid-grip leather handles and standard shoulder strap for comfortable carrying are provided. There is a pocket for batteries/AC cord/cable. Ventilation flaps allow proper cooling of monitor. All cases have access to battery/cable connection and adjustment controls.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number MO-8044-AB
Product Name Lightweight Field Monitor Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details