Visual Sound, Inc. Floor Box-Brass, Two Mounted D3F Connectors MO-3-2D3F

Description
Lowell Manufacturing Company MO-3-2D3F: floor box with brass lid, includes two D3F connectors. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.
Description
Lowell Manufacturing Company MO-3-2D3F: floor box with brass lid, includes two D3F connectors. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Suppliers

Company
Product
Description
Supplier Links
Floor Box-Brass, Two Mounted D3F Connectors - MO-3-2D3F - Visual Sound, Inc.
Broomall, PA, USA
Floor Box-Brass, Two Mounted D3F Connectors
MO-3-2D3F
Floor Box-Brass, Two Mounted D3F Connectors MO-3-2D3F
Lowell Manufacturing Company MO-3-2D3F: floor box with brass lid, includes two D3F connectors. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Lowell Manufacturing Company

MO-3-2D3F: floor box with brass lid, includes two D3F connectors.
MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MO-3-2D3F
Product Name Floor Box-Brass, Two Mounted D3F Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details