Visual Sound, Inc. Floor Box-Brass, One Mounted C3F Connector MO-1-C3F

Description
Lowell Manufacturing Company MO-1-C3F: floor box with brass lid, includes one C3F connector. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.
Description
Lowell Manufacturing Company MO-1-C3F: floor box with brass lid, includes one C3F connector. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Suppliers

Company
Product
Description
Supplier Links
Floor Box-Brass, One Mounted C3F Connector - MO-1-C3F - Visual Sound, Inc.
Broomall, PA, USA
Floor Box-Brass, One Mounted C3F Connector
MO-1-C3F
Floor Box-Brass, One Mounted C3F Connector MO-1-C3F
Lowell Manufacturing Company MO-1-C3F: floor box with brass lid, includes one C3F connector. MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Lowell Manufacturing Company

MO-1-C3F: floor box with brass lid, includes one C3F connector.
MO-series: heavy-duty, recessed floor boxes feature internal height adjustment screws for precise positioning. Standard 4" x 4" octagonal box with circular solid brass cover and lid for microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MO-1-C3F
Product Name Floor Box-Brass, One Mounted C3F Connector
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details