Visual Sound, Inc. 36" Multimedia Lectern MMR36

Description
Sound-Craft Systems, Inc. 36" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available.
Description
Sound-Craft Systems, Inc. 36" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
36" Multimedia Lectern
MMR36
36" Multimedia Lectern MMR36
Sound-Craft Systems, Inc. 36" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel. Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available.

Sound-Craft Systems, Inc.

36" multimedia lectern with euro-hinged doors, keyboard drawer, 6 outlet power strip, and removable front access panel.

Smooth, flowing design with 3" radius corners complements transitional and contemporary decors. Choose from wood veneers, plastic laminates, and carpeted finishes. Standard configuration includes locking keyboard drawer, Euro-hinged doors with locks, removable front access panel and reading surface, 15 amp power outlet strip. Additional options are available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number MMR36
Product Name 36" Multimedia Lectern
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workstation Cantilever (Stationary), Manual, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
Workbenches - 2723792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details