Visual Sound, Inc. MIC STAND CLAMP UNIVERSAL MMH-472

Description
Hosa Technology, Inc. Universal Stand Clamp
Description
Hosa Technology, Inc. Universal Stand Clamp

Suppliers

Company
Product
Description
Supplier Links
MIC STAND CLAMP UNIVERSAL - MMH-472 - Visual Sound, Inc.
Broomall, PA, USA
MIC STAND CLAMP UNIVERSAL
MMH-472
MIC STAND CLAMP UNIVERSAL MMH-472
Hosa Technology, Inc. Universal Stand Clamp

Hosa Technology, Inc.

Universal Stand Clamp

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MMH-472
Product Name MIC STAND CLAMP UNIVERSAL
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details