Visual Sound, Inc. Miniature Watertight Digital Hybrid Wireless™ Transmitter; US Patent 7,225,135 MM400C

Description
Lectrosonics, Inc. Lightweight, miniature, watertight transmitter featuring Digital Hybrid Wireless™ technology. Operates on single AA battery. 100 mW output. Digital Hybrid Wireless™ is a revolutionary new design that combines 24-bit digital audio with an analog FM radio link to provide outstanding audio quality and the extended operating range of the best analog wireless systems. The design overcomes channel noise in a dramatically new way, digitally encoding the audio bitstream in the transmitter and decoding it in the receiver, yet sending the encoded information via an analog FM wireless link. This proprietary DSP algorithm eliminates a compandor circuit and its artifacts, and preserves the RF spectral footprint of analog FM designs to simplify multichannel coordination with existing analog wireless systems. The MM400B is powered by a single AA battery, with internal switching power supplies providing constant voltages to the transmitter circuits from the beginning (1.5 volts) to the end (0.85 volts) of battery life. The 100 mW output with an RF circulator/isolator in the output stage provides excellent operating range and multichannel performance. The 4.5 hour battery life (lithium) is comparable to standard transmitter models operating on 9 V batteries. The MM400B mechanical design provides an ultra-lightweight, watertight housing machined from a solid aluminum block. The housing is finished with a superhard, nickel plating to provide the ruggedness needed for extreme environments. The transmitter is ideal for hostile and wet environments and for special costuming requirements. Waterproof Power/Mute switch Water resistant, rugged, machined aluminum housing with noncorrosive, superhard finish Digital Hybrid Wireless™ system 256 synthesized UHF frequencies 100 mW output power Dual bicolor Modulation LEDs for accurate gain adjustment DSP based pilot-tone signal eliminates squelch problems Backward compatible to earlier technologies
Description
Lectrosonics, Inc. Lightweight, miniature, watertight transmitter featuring Digital Hybrid Wireless™ technology. Operates on single AA battery. 100 mW output. Digital Hybrid Wireless™ is a revolutionary new design that combines 24-bit digital audio with an analog FM radio link to provide outstanding audio quality and the extended operating range of the best analog wireless systems. The design overcomes channel noise in a dramatically new way, digitally encoding the audio bitstream in the transmitter and decoding it in the receiver, yet sending the encoded information via an analog FM wireless link. This proprietary DSP algorithm eliminates a compandor circuit and its artifacts, and preserves the RF spectral footprint of analog FM designs to simplify multichannel coordination with existing analog wireless systems. The MM400B is powered by a single AA battery, with internal switching power supplies providing constant voltages to the transmitter circuits from the beginning (1.5 volts) to the end (0.85 volts) of battery life. The 100 mW output with an RF circulator/isolator in the output stage provides excellent operating range and multichannel performance. The 4.5 hour battery life (lithium) is comparable to standard transmitter models operating on 9 V batteries. The MM400B mechanical design provides an ultra-lightweight, watertight housing machined from a solid aluminum block. The housing is finished with a superhard, nickel plating to provide the ruggedness needed for extreme environments. The transmitter is ideal for hostile and wet environments and for special costuming requirements. Waterproof Power/Mute switch Water resistant, rugged, machined aluminum housing with noncorrosive, superhard finish Digital Hybrid Wireless™ system 256 synthesized UHF frequencies 100 mW output power Dual bicolor Modulation LEDs for accurate gain adjustment DSP based pilot-tone signal eliminates squelch problems Backward compatible to earlier technologies

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Miniature Watertight Digital Hybrid Wireless™ Transmitter; US Patent 7,225,135
MM400C
Miniature Watertight Digital Hybrid Wireless™ Transmitter; US Patent 7,225,135 MM400C
Lectrosonics, Inc. Lightweight, miniature, watertight transmitter featuring Digital Hybrid Wireless™ technology. Operates on single AA battery. 100 mW output. Digital Hybrid Wireless™ is a revolutionary new design that combines 24-bit digital audio with an analog FM radio link to provide outstanding audio quality and the extended operating range of the best analog wireless systems. The design overcomes channel noise in a dramatically new way, digitally encoding the audio bitstream in the transmitter and decoding it in the receiver, yet sending the encoded information via an analog FM wireless link. This proprietary DSP algorithm eliminates a compandor circuit and its artifacts, and preserves the RF spectral footprint of analog FM designs to simplify multichannel coordination with existing analog wireless systems. The MM400B is powered by a single AA battery, with internal switching power supplies providing constant voltages to the transmitter circuits from the beginning (1.5 volts) to the end (0.85 volts) of battery life. The 100 mW output with an RF circulator/isolator in the output stage provides excellent operating range and multichannel performance. The 4.5 hour battery life (lithium) is comparable to standard transmitter models operating on 9 V batteries. The MM400B mechanical design provides an ultra-lightweight, watertight housing machined from a solid aluminum block. The housing is finished with a superhard, nickel plating to provide the ruggedness needed for extreme environments. The transmitter is ideal for hostile and wet environments and for special costuming requirements. Waterproof Power/Mute switch Water resistant, rugged, machined aluminum housing with noncorrosive, superhard finish Digital Hybrid Wireless™ system 256 synthesized UHF frequencies 100 mW output power Dual bicolor Modulation LEDs for accurate gain adjustment DSP based pilot-tone signal eliminates squelch problems Backward compatible to earlier technologies

Lectrosonics, Inc.

Lightweight, miniature, watertight transmitter featuring Digital Hybrid Wireless™ technology. Operates on single AA battery. 100 mW output.

Digital Hybrid Wireless™ is a revolutionary new design that combines 24-bit digital audio with an analog FM radio link to provide outstanding audio quality and the extended operating range of the best analog wireless systems. The design overcomes channel noise in a dramatically new way, digitally encoding the audio bitstream in the transmitter and decoding it in the receiver, yet sending the encoded information via an analog FM wireless link. This proprietary DSP algorithm eliminates a compandor circuit and its artifacts, and preserves the RF spectral footprint of analog FM designs to simplify multichannel coordination with existing analog wireless systems. The MM400B is powered by a single AA battery, with internal switching power supplies providing constant voltages to the transmitter circuits from the beginning (1.5 volts) to the end (0.85 volts) of battery life. The 100 mW output with an RF circulator/isolator in the output stage provides excellent operating range and multichannel performance. The 4.5 hour battery life (lithium) is comparable to standard transmitter models operating on 9 V batteries. The MM400B mechanical design provides an ultra-lightweight, watertight housing machined from a solid aluminum block. The housing is finished with a superhard, nickel plating to provide the ruggedness needed for extreme environments. The transmitter is ideal for hostile and wet environments and for special costuming requirements.

  • Waterproof Power/Mute switch
  • Water resistant, rugged, machined aluminum housing with noncorrosive, superhard finish
  • Digital Hybrid Wireless™ system
  • 256 synthesized UHF frequencies
  • 100 mW output power
  • Dual bicolor Modulation LEDs for accurate gain adjustment
  • DSP based pilot-tone signal eliminates squelch problems
  • Backward compatible to earlier technologies
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MM400C
Product Name Miniature Watertight Digital Hybrid Wireless™ Transmitter; US Patent 7,225,135
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details