Visual Sound, Inc. WS series Mic MM1

Description
Califone International, Inc. The lightweight MM1 can be used as par t of the WS-series Tour Guide or Assistive Listening System. The mic plugs into the 3.5mm mic input of the WS-T transmitter for clear vocal pick up, which is then wirelessly transmitted up to a maximum of 300' to any number of WS-R receivers. The head of the microphone pivots 90 degrees so it can be used as pictured or straight, without an angle. 3.5mm plug Monaural Unidirectional Microphone head pivots 90 degress Warranty for school use - unlike items purchased at a consumer electronics store whose warranties would be voided if used in schools
Description
Califone International, Inc. The lightweight MM1 can be used as par t of the WS-series Tour Guide or Assistive Listening System. The mic plugs into the 3.5mm mic input of the WS-T transmitter for clear vocal pick up, which is then wirelessly transmitted up to a maximum of 300' to any number of WS-R receivers. The head of the microphone pivots 90 degrees so it can be used as pictured or straight, without an angle. 3.5mm plug Monaural Unidirectional Microphone head pivots 90 degress Warranty for school use - unlike items purchased at a consumer electronics store whose warranties would be voided if used in schools

Suppliers

Company
Product
Description
Supplier Links
WS series Mic - MM1 - Visual Sound, Inc.
Broomall, PA, USA
WS series Mic
MM1
WS series Mic MM1
Califone International, Inc. The lightweight MM1 can be used as par t of the WS-series Tour Guide or Assistive Listening System. The mic plugs into the 3.5mm mic input of the WS-T transmitter for clear vocal pick up, which is then wirelessly transmitted up to a maximum of 300' to any number of WS-R receivers. The head of the microphone pivots 90 degrees so it can be used as pictured or straight, without an angle. 3.5mm plug Monaural Unidirectional Microphone head pivots 90 degress Warranty for school use - unlike items purchased at a consumer electronics store whose warranties would be voided if used in schools

Califone International, Inc.

The lightweight MM1 can be used as par t of the WS-series Tour Guide or Assistive Listening System. The mic plugs into the 3.5mm mic input of the WS-T transmitter for clear vocal pick up, which is then wirelessly transmitted up to a maximum of 300' to any number of WS-R receivers. The head of the microphone pivots 90 degrees so it can be used as pictured or straight, without an angle.

  • 3.5mm plug
  • Monaural
  • Unidirectional
  • Microphone head pivots 90 degress
  • Warranty for school use - unlike items purchased at a consumer electronics store whose warranties would be voided if used in schools
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MM1
Product Name WS series Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details