Visual Sound, Inc. Mic Line Amplifier MLA8

Description
Yamaha Commercial Audio Systems, Inc. The model MLA8 is an eight-channel head amplifier inheriting the head-amp technology of the acclaimed DM2000 for high-quality sound reproduction. Notwithstanding its space-saving 1U design, the MLA8 front panel equips you with a 26dB pad, a 44dB fully adjustable gain trim, an 80Hz HPF, and a phantom-power switch on each channel. This HPF processes audio signals while still in analog format; accordingly, in systems combining MLA8s with Yamaha digital mixers, DME64Ns, and DME24Ns, sound control is simple and the range can be further broadened. Highly practical functions in a compact 1U package Consistent functional colors for highly-convenient operation: The MLA8 uses green for signal indicators and HPFs, red for peak indicators, and gray for pads In systems where this head amplifier is combined with other Yamaha products, the resulting ability to identify component functions at a glance helps to realize an environment where operations can be carried out quickly, intuitively, and without error Euroblock and 25-pin D-sub connectors for highly adaptable system support: XLR connectors are used for the input of audio, and amplified sound is output via a Dsub-25pin and a Euroblock - an ideal connector for installation Dsub-25pin terminals are compatible with the MY8-AD96 8-channel Mini-YGDAI A/D card, and this ensures a high degree of affinity with Yamaha digital mixers
Description
Yamaha Commercial Audio Systems, Inc. The model MLA8 is an eight-channel head amplifier inheriting the head-amp technology of the acclaimed DM2000 for high-quality sound reproduction. Notwithstanding its space-saving 1U design, the MLA8 front panel equips you with a 26dB pad, a 44dB fully adjustable gain trim, an 80Hz HPF, and a phantom-power switch on each channel. This HPF processes audio signals while still in analog format; accordingly, in systems combining MLA8s with Yamaha digital mixers, DME64Ns, and DME24Ns, sound control is simple and the range can be further broadened. Highly practical functions in a compact 1U package Consistent functional colors for highly-convenient operation: The MLA8 uses green for signal indicators and HPFs, red for peak indicators, and gray for pads In systems where this head amplifier is combined with other Yamaha products, the resulting ability to identify component functions at a glance helps to realize an environment where operations can be carried out quickly, intuitively, and without error Euroblock and 25-pin D-sub connectors for highly adaptable system support: XLR connectors are used for the input of audio, and amplified sound is output via a Dsub-25pin and a Euroblock - an ideal connector for installation Dsub-25pin terminals are compatible with the MY8-AD96 8-channel Mini-YGDAI A/D card, and this ensures a high degree of affinity with Yamaha digital mixers

Suppliers

Company
Product
Description
Supplier Links
Mic Line Amplifier - MLA8 - Visual Sound, Inc.
Broomall, PA, USA
Mic Line Amplifier
MLA8
Mic Line Amplifier MLA8
Yamaha Commercial Audio Systems, Inc. The model MLA8 is an eight-channel head amplifier inheriting the head-amp technology of the acclaimed DM2000 for high-quality sound reproduction. Notwithstanding its space-saving 1U design, the MLA8 front panel equips you with a 26dB pad, a 44dB fully adjustable gain trim, an 80Hz HPF, and a phantom-power switch on each channel. This HPF processes audio signals while still in analog format; accordingly, in systems combining MLA8s with Yamaha digital mixers, DME64Ns, and DME24Ns, sound control is simple and the range can be further broadened. Highly practical functions in a compact 1U package Consistent functional colors for highly-convenient operation: The MLA8 uses green for signal indicators and HPFs, red for peak indicators, and gray for pads In systems where this head amplifier is combined with other Yamaha products, the resulting ability to identify component functions at a glance helps to realize an environment where operations can be carried out quickly, intuitively, and without error Euroblock and 25-pin D-sub connectors for highly adaptable system support: XLR connectors are used for the input of audio, and amplified sound is output via a Dsub-25pin and a Euroblock - an ideal connector for installation Dsub-25pin terminals are compatible with the MY8-AD96 8-channel Mini-YGDAI A/D card, and this ensures a high degree of affinity with Yamaha digital mixers

Yamaha Commercial Audio Systems, Inc.

The model MLA8 is an eight-channel head amplifier inheriting the head-amp technology of the acclaimed DM2000 for high-quality sound reproduction. Notwithstanding its space-saving 1U design, the MLA8 front panel equips you with a 26dB pad, a 44dB fully adjustable gain trim, an 80Hz HPF, and a phantom-power switch on each channel. This HPF processes audio signals while still in analog format; accordingly, in systems combining MLA8s with Yamaha digital mixers, DME64Ns, and DME24Ns, sound control is simple and the range can be further broadened.

  • Highly practical functions in a compact 1U package
  • Consistent functional colors for highly-convenient operation: The MLA8 uses green for signal indicators and HPFs, red for peak indicators, and gray for pads
  • In systems where this head amplifier is combined with other Yamaha products, the resulting ability to identify component functions at a glance helps to realize an environment where operations can be carried out quickly, intuitively, and without error
  • Euroblock and 25-pin D-sub connectors for highly adaptable system support: XLR connectors are used for the input of audio, and amplified sound is output via a Dsub-25pin and a Euroblock - an ideal connector for installation
  • Dsub-25pin terminals are compatible with the MY8-AD96 8-channel Mini-YGDAI A/D card, and this ensures a high degree of affinity with Yamaha digital mixers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MLA8
Product Name Mic Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details