Visual Sound, Inc. Multi Cellular Line Array MLA

Description
Martin Audio Limited MLA is a fully-integrated system, with six channels of amplification, DSP and digital networking built into each enclosure. Industry-leading intelligent optimisation software interacts directly with MLA's onboard DSP to provide computer control of each individual acoustic cell in the array. MLA's inherent scalability provides the ideal solution across rental markets.
Description
Martin Audio Limited MLA is a fully-integrated system, with six channels of amplification, DSP and digital networking built into each enclosure. Industry-leading intelligent optimisation software interacts directly with MLA's onboard DSP to provide computer control of each individual acoustic cell in the array. MLA's inherent scalability provides the ideal solution across rental markets.

Suppliers

Company
Product
Description
Supplier Links
Multi Cellular Line Array - MLA - Visual Sound, Inc.
Broomall, PA, USA
Multi Cellular Line Array
MLA
Multi Cellular Line Array MLA
Martin Audio Limited MLA is a fully-integrated system, with six channels of amplification, DSP and digital networking built into each enclosure. Industry-leading intelligent optimisation software interacts directly with MLA's onboard DSP to provide computer control of each individual acoustic cell in the array. MLA's inherent scalability provides the ideal solution across rental markets.

Martin Audio Limited

MLA is a fully-integrated system, with six channels of amplification, DSP and digital networking built into each enclosure.

Industry-leading intelligent optimisation software interacts directly with MLA's onboard DSP to provide computer control of each individual acoustic cell in the array. MLA's inherent scalability provides the ideal solution across rental markets.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MLA
Product Name Multi Cellular Line Array
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details