Visual Sound, Inc. MONOLITH STARGLAS TRI-LAMINATED REAR PROJECTION SCREEN ML

Description
Stewart Filmscreen Corp. The Monolith is a tall and thin vertical rear projection screen, as the name implies, that can be projected with images and high-resolution graphics. The Monolith can be utilized in displays where images are to be projected in portrait mode, where height is much greater than the width. StarGlas material is tri-laminated to ensure the stability and support of a glass screen being installed in this vertical position. The Monolith is an excellent choice for indoor or outdoor digital signage applications. Production sizes up to 126" x 204" [3200mm x 5182mm] Available in StarGlas 60 or StarGlas 100 Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Allows for floor to ceiling video wall type applications Can be used outdoors Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Description
Stewart Filmscreen Corp. The Monolith is a tall and thin vertical rear projection screen, as the name implies, that can be projected with images and high-resolution graphics. The Monolith can be utilized in displays where images are to be projected in portrait mode, where height is much greater than the width. StarGlas material is tri-laminated to ensure the stability and support of a glass screen being installed in this vertical position. The Monolith is an excellent choice for indoor or outdoor digital signage applications. Production sizes up to 126" x 204" [3200mm x 5182mm] Available in StarGlas 60 or StarGlas 100 Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Allows for floor to ceiling video wall type applications Can be used outdoors Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MONOLITH STARGLAS TRI-LAMINATED REAR PROJECTION SCREEN
ML
MONOLITH STARGLAS TRI-LAMINATED REAR PROJECTION SCREEN ML
Stewart Filmscreen Corp. The Monolith is a tall and thin vertical rear projection screen, as the name implies, that can be projected with images and high-resolution graphics. The Monolith can be utilized in displays where images are to be projected in portrait mode, where height is much greater than the width. StarGlas material is tri-laminated to ensure the stability and support of a glass screen being installed in this vertical position. The Monolith is an excellent choice for indoor or outdoor digital signage applications. Production sizes up to 126" x 204" [3200mm x 5182mm] Available in StarGlas 60 or StarGlas 100 Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Allows for floor to ceiling video wall type applications Can be used outdoors Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Stewart Filmscreen Corp.

The Monolith is a tall and thin vertical rear projection screen, as the name implies, that can be projected with images and high-resolution graphics.

The Monolith can be utilized in displays where images are to be projected in portrait mode, where height is much greater than the width. StarGlas material is tri-laminated to ensure the stability and support of a glass screen being installed in this vertical position. The Monolith is an excellent choice for indoor or outdoor digital signage applications.

  • Production sizes up to 126" x 204" [3200mm x 5182mm]
  • Available in StarGlas 60 or StarGlas 100
  • Abrasion and Stain Resistant
  • Blocks 100% of UV Light
  • Qualifies as Safety Glass
  • Allows for floor to ceiling video wall type applications
  • Can be used outdoors
  • Standard Anti-Reflective (AR) Coating
  • Dry-Erase Markers can be used without AR Coating
  • Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ML
Product Name MONOLITH STARGLAS TRI-LAMINATED REAR PROJECTION SCREEN
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
30
Specs
Color Color
Input Types DVI; RGB
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details