Visual Sound, Inc. ML-4 Lamp 12 Inch Gooseneck Lamp ML-4 Lamp

Description
Peavey Electronics ML-4 Mixer Light, Long-life 12 inch gooseneck lamp
Description
Peavey Electronics ML-4 Mixer Light, Long-life 12 inch gooseneck lamp

Suppliers

Company
Product
Description
Supplier Links
ML-4 Lamp 12 Inch Gooseneck Lamp - ML-4 Lamp - Visual Sound, Inc.
Broomall, PA, USA
ML-4 Lamp 12 Inch Gooseneck Lamp
ML-4 Lamp
ML-4 Lamp 12 Inch Gooseneck Lamp ML-4 Lamp
Peavey Electronics ML-4 Mixer Light, Long-life 12 inch gooseneck lamp

Peavey Electronics

ML-4 Mixer Light, Long-life 12 inch gooseneck lamp

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ML-4 Lamp
Product Name ML-4 Lamp 12 Inch Gooseneck Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details