Visual Sound, Inc. ML-3 Lamp 6 Inch Gooseneck Lamp ML-3 Lamp

Description
Peavey Electronics ML-3 Mixer Light, Long-life lamp
Description
Peavey Electronics ML-3 Mixer Light, Long-life lamp

Suppliers

Company
Product
Description
Supplier Links
ML-3 Lamp 6 Inch Gooseneck Lamp - ML-3 Lamp - Visual Sound, Inc.
Broomall, PA, USA
ML-3 Lamp 6 Inch Gooseneck Lamp
ML-3 Lamp
ML-3 Lamp 6 Inch Gooseneck Lamp ML-3 Lamp
Peavey Electronics ML-3 Mixer Light, Long-life lamp

Peavey Electronics

ML-3 Mixer Light, Long-life lamp

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ML-3 Lamp
Product Name ML-3 Lamp 6 Inch Gooseneck Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details