Visual Sound, Inc. MKV 11 MKV 11

Description
beyerdynamic, Inc. Microphone clamp for shaft 32 - 42 mm (1.26 - 1.65")
Description
beyerdynamic, Inc. Microphone clamp for shaft 32 - 42 mm (1.26 - 1.65")

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MKV 11
MKV 11
MKV 11 MKV 11
beyerdynamic, Inc. Microphone clamp for shaft 32 - 42 mm (1.26 - 1.65")

beyerdynamic, Inc.

Microphone clamp for shaft 32 - 42 mm (1.26 - 1.65")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKV 11
Product Name MKV 11
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details