Visual Sound, Inc. Omni-Directional Microphone MKH 8020

Description
Sennheiser Electronic Corp. The omni-directional MKH 8020 is ideal for recording large and small sound sources, for a "Decca Tree" or for use in an OSS "Jecklin Disk" array. As it does not suffer from a proximity effect, it is also a good choice for close-miking. If the acoustic ambience is right, this microphone will provide very impressive recordings. The extra octave at the bottom end makes the MKH 8020 perfect for recording pipe organs, grand piano and acoustic double-bass. Onmi-directional pick-up pattern Modular design Wide frequency response 10 to 60.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal for stereo and surround recordings, as an M microphone and for ambience Also available in stereo pairs
Description
Sennheiser Electronic Corp. The omni-directional MKH 8020 is ideal for recording large and small sound sources, for a "Decca Tree" or for use in an OSS "Jecklin Disk" array. As it does not suffer from a proximity effect, it is also a good choice for close-miking. If the acoustic ambience is right, this microphone will provide very impressive recordings. The extra octave at the bottom end makes the MKH 8020 perfect for recording pipe organs, grand piano and acoustic double-bass. Onmi-directional pick-up pattern Modular design Wide frequency response 10 to 60.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal for stereo and surround recordings, as an M microphone and for ambience Also available in stereo pairs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni-Directional Microphone
MKH 8020
Omni-Directional Microphone MKH 8020
Sennheiser Electronic Corp. The omni-directional MKH 8020 is ideal for recording large and small sound sources, for a "Decca Tree" or for use in an OSS "Jecklin Disk" array. As it does not suffer from a proximity effect, it is also a good choice for close-miking. If the acoustic ambience is right, this microphone will provide very impressive recordings. The extra octave at the bottom end makes the MKH 8020 perfect for recording pipe organs, grand piano and acoustic double-bass. Onmi-directional pick-up pattern Modular design Wide frequency response 10 to 60.000 Hz Symmetrical transducer with 2 backplates providing extremly low distortion Extremly low inherent self-noise Accurate directional pattern Non reflective Nextel coating Ideal for stereo and surround recordings, as an M microphone and for ambience Also available in stereo pairs

Sennheiser Electronic Corp.

The omni-directional MKH 8020 is ideal for recording large and small sound sources, for a "Decca Tree" or for use in an OSS "Jecklin Disk" array. As it does not suffer from a proximity effect, it is also a good choice for close-miking. If the acoustic ambience is right, this microphone will provide very impressive recordings. The extra octave at the bottom end makes the MKH 8020 perfect for recording pipe organs, grand piano and acoustic double-bass.

  • Onmi-directional pick-up pattern
  • Modular design
  • Wide frequency response 10 to 60.000 Hz
  • Symmetrical transducer with 2 backplates providing extremly low distortion
  • Extremly low inherent self-noise
  • Accurate directional pattern
  • Non reflective Nextel coating
  • Ideal for stereo and surround recordings, as an M microphone and for ambience
  • Also available in stereo pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 8020
Product Name Omni-Directional Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details