Visual Sound, Inc. Condenser Studio Microphone MKH 800

Description
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Features Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty Delivery Includes MKH 800 P 48 MZS 80 shock mount MZW 80 windshield
Description
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Features Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty Delivery Includes MKH 800 P 48 MZS 80 shock mount MZW 80 windshield

Suppliers

Company
Product
Description
Supplier Links
Condenser Studio Microphone - MKH 800 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Studio Microphone
MKH 800
Condenser Studio Microphone MKH 800
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Features Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty Delivery Includes MKH 800 P 48 MZS 80 shock mount MZW 80 windshield

Sennheiser Electronic Corp.

The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required.

  • Features
  • Extended frequency response of up to 50 kHz
  • Five switchable polar patterns
  • Exceptionally low inherent self-noise and distortion
  • Wide dynamic range
  • Switchable pre-attenuation, roll-off filter and treble emphasis
  • Transformerless and fully floating balanced output
  • LED for on-axis alignment
  • Anodized, champagne light metal body
  • One-year warranty
  • Delivery Includes
  • MKH 800 P 48
  • MZS 80 shock mount
  • MZW 80 windshield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 800
Product Name Condenser Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers