Visual Sound, Inc. Multi-Pattern Condenser Microphone MKH 800-P48

Description
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty
Description
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multi-Pattern Condenser Microphone - MKH 800-P48 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Pattern Condenser Microphone
MKH 800-P48
Multi-Pattern Condenser Microphone MKH 800-P48
Sennheiser Electronic Corp. The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required. Extended frequency response of up to 50 kHz Five switchable polar patterns Exceptionally low inherent self-noise and distortion Wide dynamic range Switchable pre-attenuation, roll-off filter and treble emphasis Transformerless and fully floating balanced output LED for on-axis alignment Anodized, champagne light metal body One-year warranty

Sennheiser Electronic Corp.

The MKH 800-P48 sets a new standard for studio microphones in the age of high definition digital recording. It is the very fist microphone to fully utilize the wider frequency response and dynamic range of the new 24 bit/96 kHz standard, marking the breakthrough to a yet unknown clarity and precision in audio. A variable pattern condenser microphone, the MKH 800 offers five switchable polar patterns. Ideal for any recording application where exceptional detailed, lively and spatially precise sound is required.

  • Extended frequency response of up to 50 kHz
  • Five switchable polar patterns
  • Exceptionally low inherent self-noise and distortion
  • Wide dynamic range
  • Switchable pre-attenuation, roll-off filter and treble emphasis
  • Transformerless and fully floating balanced output
  • LED for on-axis alignment
  • Anodized, champagne light metal body
  • One-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 800-P48
Product Name Multi-Pattern Condenser Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details