Visual Sound, Inc. Lightweight Long Gun Microphone MKH 70

Description
Sennheiser Electronic Corp. The MKH 70 is a lightweight long gun microphone. Its excellent directivity is particularly suited to applications undertaken in difficult conditions, such as high background noise and distance microphone positioning. Its frequency-independen t directivity prevents sound coloration from off-axis sound sources. Features Exceptionally low inherent self-noise Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 70
Description
Sennheiser Electronic Corp. The MKH 70 is a lightweight long gun microphone. Its excellent directivity is particularly suited to applications undertaken in difficult conditions, such as high background noise and distance microphone positioning. Its frequency-independen t directivity prevents sound coloration from off-axis sound sources. Features Exceptionally low inherent self-noise Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 70

Suppliers

Company
Product
Description
Supplier Links
Lightweight Long Gun Microphone - MKH 70 - Visual Sound, Inc.
Broomall, PA, USA
Lightweight Long Gun Microphone
MKH 70
Lightweight Long Gun Microphone MKH 70
Sennheiser Electronic Corp. The MKH 70 is a lightweight long gun microphone. Its excellent directivity is particularly suited to applications undertaken in difficult conditions, such as high background noise and distance microphone positioning. Its frequency-independen t directivity prevents sound coloration from off-axis sound sources. Features Exceptionally low inherent self-noise Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 70

Sennheiser Electronic Corp.

The MKH 70 is a lightweight long gun microphone. Its excellent directivity is particularly suited to applications undertaken in difficult conditions, such as high background noise and distance microphone positioning. Its frequency-independent directivity prevents sound coloration from off-axis sound sources.

  • Features
  • Exceptionally low inherent self-noise
  • Transformerless and fully floating balanced output
  • Infra-sonic cut-off filter
  • Symmetrical transducer technology ensures extremely low distortion
  • Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis
  • Rugged and weather-proof
  • Black, anodised light metal body
  • Delivery Includes
  • MKH 70
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 70
Product Name Lightweight Long Gun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details