Visual Sound, Inc. Lightweight Short Gun Microphone MKH 60

Description
Sennheiser Electronic Corp. The MKH 60 is a lightweight short gun microphone. It is versatile and easy to handle and its superb lateral sound muting makes it an excellent choice for film and reporting applications. Its high degree of directivity ensures high sound quality for distance applications. Features Extremely low inherent self-noise High sensitivity High directivity throughout the whole frequency range Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 60 MZQ 40 quick release clamp
Description
Sennheiser Electronic Corp. The MKH 60 is a lightweight short gun microphone. It is versatile and easy to handle and its superb lateral sound muting makes it an excellent choice for film and reporting applications. Its high degree of directivity ensures high sound quality for distance applications. Features Extremely low inherent self-noise High sensitivity High directivity throughout the whole frequency range Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 60 MZQ 40 quick release clamp

Suppliers

Company
Product
Description
Supplier Links
Lightweight Short Gun Microphone - MKH 60 - Visual Sound, Inc.
Broomall, PA, USA
Lightweight Short Gun Microphone
MKH 60
Lightweight Short Gun Microphone MKH 60
Sennheiser Electronic Corp. The MKH 60 is a lightweight short gun microphone. It is versatile and easy to handle and its superb lateral sound muting makes it an excellent choice for film and reporting applications. Its high degree of directivity ensures high sound quality for distance applications. Features Extremely low inherent self-noise High sensitivity High directivity throughout the whole frequency range Transformerless and fully floating balanced output Infra-sonic cut-off filter Symmetrical transducer technology ensures extremely low distortion Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis Rugged and weather-proof Black, anodised light metal body Delivery Includes MKH 60 MZQ 40 quick release clamp

Sennheiser Electronic Corp.

The MKH 60 is a lightweight short gun microphone. It is versatile and easy to handle and its superb lateral sound muting makes it an excellent choice for film and reporting applications. Its high degree of directivity ensures high sound quality for distance applications.

  • Features
  • Extremely low inherent self-noise
  • High sensitivity
  • High directivity throughout the whole frequency range
  • Transformerless and fully floating balanced output
  • Infra-sonic cut-off filter
  • Symmetrical transducer technology ensures extremely low distortion
  • Switchable pre-attenuation, switchable roll-off filter and switchable treble emphasis
  • Rugged and weather-proof
  • Black, anodised light metal body
  • Delivery Includes
  • MKH 60
  • MZQ 40 quick release clamp
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 60
Product Name Lightweight Short Gun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details