Visual Sound, Inc. Stereo Shotgun Microphone MKH 418-S

Description
Sennheiser Electronic Corp. The MKH 418 S is an M-S stereo shotgun microphone using Sennheiser's exclusive RF condenser technology. Its M-S format, compact dimensions, very good clarity and good spatial representation make it ideally suited for every type of application in film, radio, television and reporting, both indoors and outdoors. Features Increased directivity due to interference tube system (capsule) Very low noise, high SNR High sensitivity Universal application due to M-S format, mono compatible Climate-resistant capsules Rugged brass casing, with matt black finish Delivery Includes MKH 418-S
Description
Sennheiser Electronic Corp. The MKH 418 S is an M-S stereo shotgun microphone using Sennheiser's exclusive RF condenser technology. Its M-S format, compact dimensions, very good clarity and good spatial representation make it ideally suited for every type of application in film, radio, television and reporting, both indoors and outdoors. Features Increased directivity due to interference tube system (capsule) Very low noise, high SNR High sensitivity Universal application due to M-S format, mono compatible Climate-resistant capsules Rugged brass casing, with matt black finish Delivery Includes MKH 418-S

Suppliers

Company
Product
Description
Supplier Links
Stereo Shotgun Microphone - MKH 418-S - Visual Sound, Inc.
Broomall, PA, USA
Stereo Shotgun Microphone
MKH 418-S
Stereo Shotgun Microphone MKH 418-S
Sennheiser Electronic Corp. The MKH 418 S is an M-S stereo shotgun microphone using Sennheiser's exclusive RF condenser technology. Its M-S format, compact dimensions, very good clarity and good spatial representation make it ideally suited for every type of application in film, radio, television and reporting, both indoors and outdoors. Features Increased directivity due to interference tube system (capsule) Very low noise, high SNR High sensitivity Universal application due to M-S format, mono compatible Climate-resistant capsules Rugged brass casing, with matt black finish Delivery Includes MKH 418-S

Sennheiser Electronic Corp.

The MKH 418 S is an M-S stereo shotgun microphone using Sennheiser's exclusive RF condenser technology. Its M-S format, compact dimensions, very good clarity and good spatial representation make it ideally suited for every type of application in film, radio, television and reporting, both indoors and outdoors.

  • Features
  • Increased directivity due to interference tube system (capsule)
  • Very low noise, high SNR
  • High sensitivity
  • Universal application due to M-S format, mono compatible
  • Climate-resistant capsules
  • Rugged brass casing, with matt black finish
  • Delivery Includes
  • MKH 418-S
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKH 418-S
Product Name Stereo Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers