Visual Sound, Inc. Omni Sub-Miniature Clip-on Microphone without Accessories, Black MKE platinum-4-C

Description
Sennheiser Electronic Corp. The MKE platinum is a high-quality, sweat-resistant, sub-miniature clip-on microphone designed for all areas of live work. It features excellent sound quality and rugged design. The frequency response curve has been optimized for live stage work, with more headroom in the treble for higher levels and improved feedback rejection. The MKE platinum is fitted with a very thin (only 1 mm) yet rugged cable, making this microphone an ideal partner for all live sound applications. Umbrella Diaphragm™ protects the mic against sweat High maximum sound pressure level Wide frequency response Treble response adapted to the requirements of live stage work, requiring less EQ Thin (1mm) kevlar reinforced cable is rugged, flexible, and low in handling noise
Description
Sennheiser Electronic Corp. The MKE platinum is a high-quality, sweat-resistant, sub-miniature clip-on microphone designed for all areas of live work. It features excellent sound quality and rugged design. The frequency response curve has been optimized for live stage work, with more headroom in the treble for higher levels and improved feedback rejection. The MKE platinum is fitted with a very thin (only 1 mm) yet rugged cable, making this microphone an ideal partner for all live sound applications. Umbrella Diaphragm™ protects the mic against sweat High maximum sound pressure level Wide frequency response Treble response adapted to the requirements of live stage work, requiring less EQ Thin (1mm) kevlar reinforced cable is rugged, flexible, and low in handling noise

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni Sub-Miniature Clip-on Microphone without Accessories, Black
MKE platinum-4-C
Omni Sub-Miniature Clip-on Microphone without Accessories, Black MKE platinum-4-C
Sennheiser Electronic Corp. The MKE platinum is a high-quality, sweat-resistant, sub-miniature clip-on microphone designed for all areas of live work. It features excellent sound quality and rugged design. The frequency response curve has been optimized for live stage work, with more headroom in the treble for higher levels and improved feedback rejection. The MKE platinum is fitted with a very thin (only 1 mm) yet rugged cable, making this microphone an ideal partner for all live sound applications. Umbrella Diaphragm™ protects the mic against sweat High maximum sound pressure level Wide frequency response Treble response adapted to the requirements of live stage work, requiring less EQ Thin (1mm) kevlar reinforced cable is rugged, flexible, and low in handling noise

Sennheiser Electronic Corp.

The MKE platinum is a high-quality, sweat-resistant, sub-miniature clip-on microphone designed for all areas of live work. It features excellent sound quality and rugged design. The frequency response curve has been optimized for live stage work, with more headroom in the treble for higher levels and improved feedback rejection. The MKE platinum is fitted with a very thin (only 1 mm) yet rugged cable, making this microphone an ideal partner for all live sound applications.

  • Umbrella Diaphragm™ protects the mic against sweat
  • High maximum sound pressure level
  • Wide frequency response
  • Treble response adapted to the requirements of live stage work, requiring less EQ
  • Thin (1mm) kevlar reinforced cable is rugged, flexible, and low in handling noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKE platinum-4-C
Product Name Omni Sub-Miniature Clip-on Microphone without Accessories, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details