Visual Sound, Inc. Back-Electret Stereo Condenser Microphone MKE 44-P

Description
Sennheiser Electronic Corp. The MKE 44P is a back-electret pre-polarized condenser microphone with two cardioid microphone capsules set at 90 degrees for XY stereo applications. Light and easy to handle Great for outdoor applications Spung-mounted capsules 2 position, low-frequency roll-off filter
Description
Sennheiser Electronic Corp. The MKE 44P is a back-electret pre-polarized condenser microphone with two cardioid microphone capsules set at 90 degrees for XY stereo applications. Light and easy to handle Great for outdoor applications Spung-mounted capsules 2 position, low-frequency roll-off filter

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Stereo Condenser Microphone - MKE 44-P - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Stereo Condenser Microphone
MKE 44-P
Back-Electret Stereo Condenser Microphone MKE 44-P
Sennheiser Electronic Corp. The MKE 44P is a back-electret pre-polarized condenser microphone with two cardioid microphone capsules set at 90 degrees for XY stereo applications. Light and easy to handle Great for outdoor applications Spung-mounted capsules 2 position, low-frequency roll-off filter

Sennheiser Electronic Corp.

The MKE 44P is a back-electret pre-polarized condenser microphone with two cardioid microphone capsules set at 90 degrees for XY stereo applications.

  • Light and easy to handle
  • Great for outdoor applications
  • Spung-mounted capsules
  • 2 position, low-frequency roll-off filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKE 44-P
Product Name Back-Electret Stereo Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details