Visual Sound, Inc. Back-Electret Condenser Microphone with Phantom Power MKE 2-P-C

Description
Sennheiser Electronic Corp. The MKE 2 P-C is a high-quality, sub-miniature clip-on lavalier microphone (approx. 4 mm diam.) which has a multitude of applications where other clip-on microphones prove too obtrusive because of their larger size. It fulfills the most stringent sound quality demands and is extremely robust. It is suitable for both speech and instrument miking applications in all areas of live work. It can be directly attached to equipment with 12 - 48 V phantom powering. Colour: matt black. Flat frequency response Good suppression of handling noise Delivery includes: 1 MKE 2 P-C
Description
Sennheiser Electronic Corp. The MKE 2 P-C is a high-quality, sub-miniature clip-on lavalier microphone (approx. 4 mm diam.) which has a multitude of applications where other clip-on microphones prove too obtrusive because of their larger size. It fulfills the most stringent sound quality demands and is extremely robust. It is suitable for both speech and instrument miking applications in all areas of live work. It can be directly attached to equipment with 12 - 48 V phantom powering. Colour: matt black. Flat frequency response Good suppression of handling noise Delivery includes: 1 MKE 2 P-C

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Condenser Microphone with Phantom Power - MKE 2-P-C - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Condenser Microphone with Phantom Power
MKE 2-P-C
Back-Electret Condenser Microphone with Phantom Power MKE 2-P-C
Sennheiser Electronic Corp. The MKE 2 P-C is a high-quality, sub-miniature clip-on lavalier microphone (approx. 4 mm diam.) which has a multitude of applications where other clip-on microphones prove too obtrusive because of their larger size. It fulfills the most stringent sound quality demands and is extremely robust. It is suitable for both speech and instrument miking applications in all areas of live work. It can be directly attached to equipment with 12 - 48 V phantom powering. Colour: matt black. Flat frequency response Good suppression of handling noise Delivery includes: 1 MKE 2 P-C

Sennheiser Electronic Corp.

The MKE 2 P-C is a high-quality, sub-miniature clip-on lavalier microphone (approx. 4 mm diam.) which has a multitude of applications where other clip-on microphones prove too obtrusive because of their larger size. It fulfills the most stringent sound quality demands and is extremely robust. It is suitable for both speech and instrument miking applications in all areas of live work. It can be directly attached to equipment with 12 - 48 V phantom powering. Colour: matt black.

  • Flat frequency response
  • Good suppression of handling noise
  • Delivery includes: 1 MKE 2 P-C
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKE 2-P-C
Product Name Back-Electret Condenser Microphone with Phantom Power
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details