Visual Sound, Inc. Clip-on Microphone MKE 1

Description
Sennheiser Electronic Corp. The MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Our smallest Sound Pro. Whether for musicals and live shows, or for broadcasting applications, the MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Reliability: Sweat protected by a newly developed protective membrane, the MKE 1 stands up better than other clip-on microphones to harsh live conditions. Its special gauze and multi-purpose cap offer additional protection from moisture so that it only picks up what it is meant to pick up - perfect sound. The MKE 1 is robust in every respect. The Kevlar™ reinforced cable with moulded anti-kink sleeve minimizes handling noise and makes this a microphone you can rely upon completely. Great strengths - small microphone Very small dimensions (3.3 mm capsule diameter) High maximum sound pressure level (142 dB) Very high speech intelligibility; clear, pleasant treble Full, natural sound with low ambient noise Thin (1 mm diameter) and robust cable; flexible with minimum handling noise Very sweat-resistant due to protective membrane Flexible tubes for attaching the microphone with clips or adhesive tape
Description
Sennheiser Electronic Corp. The MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Our smallest Sound Pro. Whether for musicals and live shows, or for broadcasting applications, the MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Reliability: Sweat protected by a newly developed protective membrane, the MKE 1 stands up better than other clip-on microphones to harsh live conditions. Its special gauze and multi-purpose cap offer additional protection from moisture so that it only picks up what it is meant to pick up - perfect sound. The MKE 1 is robust in every respect. The Kevlar™ reinforced cable with moulded anti-kink sleeve minimizes handling noise and makes this a microphone you can rely upon completely. Great strengths - small microphone Very small dimensions (3.3 mm capsule diameter) High maximum sound pressure level (142 dB) Very high speech intelligibility; clear, pleasant treble Full, natural sound with low ambient noise Thin (1 mm diameter) and robust cable; flexible with minimum handling noise Very sweat-resistant due to protective membrane Flexible tubes for attaching the microphone with clips or adhesive tape

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Clip-on Microphone
MKE 1
Clip-on Microphone MKE 1
Sennheiser Electronic Corp. The MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Our smallest Sound Pro. Whether for musicals and live shows, or for broadcasting applications, the MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality. Reliability: Sweat protected by a newly developed protective membrane, the MKE 1 stands up better than other clip-on microphones to harsh live conditions. Its special gauze and multi-purpose cap offer additional protection from moisture so that it only picks up what it is meant to pick up - perfect sound. The MKE 1 is robust in every respect. The Kevlar™ reinforced cable with moulded anti-kink sleeve minimizes handling noise and makes this a microphone you can rely upon completely. Great strengths - small microphone Very small dimensions (3.3 mm capsule diameter) High maximum sound pressure level (142 dB) Very high speech intelligibility; clear, pleasant treble Full, natural sound with low ambient noise Thin (1 mm diameter) and robust cable; flexible with minimum handling noise Very sweat-resistant due to protective membrane Flexible tubes for attaching the microphone with clips or adhesive tape

Sennheiser Electronic Corp.

The MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality.

Our smallest Sound Pro.
Whether for musicals and live shows, or for broadcasting applications, the MKE 1 - Sennheiser's smallest clip-on microphone - performs at its best in all situations where a microphone needs to be virtually invisible and still offer outstanding sound quality.
Reliability:
Sweat protected by a newly developed protective membrane, the MKE 1 stands up better than other clip-on microphones to harsh live conditions. Its special gauze and multi-purpose cap offer additional protection from moisture so that it only picks up what it is meant to pick up - perfect sound. The MKE 1 is robust in every respect. The Kevlar™ reinforced cable with moulded anti-kink sleeve minimizes handling noise and makes this a microphone you can rely upon completely.

  • Great strengths - small microphone
  • Very small dimensions (3.3 mm capsule diameter)
  • High maximum sound pressure level (142 dB)
  • Very high speech intelligibility; clear, pleasant treble
  • Full, natural sound with low ambient noise
  • Thin (1 mm diameter) and robust cable; flexible with minimum handling noise
  • Very sweat-resistant due to protective membrane
  • Flexible tubes for attaching the microphone with clips or adhesive tape
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MKE 1
Product Name Clip-on Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - M70 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 60 to 10000 Hz
Sensitivity 37 mV/Pa (255102 mV/psi)
View Details