Visual Sound, Inc. 2-way full range installation loudspeaker MK2394

Description
EAW - Eastern Acoustic Works, Inc. The MK2394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability
Description
EAW - Eastern Acoustic Works, Inc. The MK2394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

Suppliers

Company
Product
Description
Supplier Links
2-way full range installation loudspeaker - MK2394 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range installation loudspeaker
MK2394
2-way full range installation loudspeaker MK2394
EAW - Eastern Acoustic Works, Inc. The MK2394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 90° x 45° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

EAW - Eastern Acoustic Works, Inc.

The MK2394 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters, A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes.

  • 90° x 45° nominal beamwidth
  • 12 inch LF woofer, 3 inch voice coil HF compression driver
  • User-selectable single-amp or bi-amp operation
  • Rotatable HF horn provides mounting options
  • Large format transducers provide high output capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MK2394
Product Name 2-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details