Visual Sound, Inc. 2-way full range installation loudspeaker MK2366

Description
EAW - Eastern Acoustic Works, Inc. The MK2366 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 60° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability
Description
EAW - Eastern Acoustic Works, Inc. The MK2366 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 60° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

Suppliers

Company
Product
Description
Supplier Links
2-way full range installation loudspeaker - MK2366 - Visual Sound, Inc.
Broomall, PA, USA
2-way full range installation loudspeaker
MK2366
2-way full range installation loudspeaker MK2366
EAW - Eastern Acoustic Works, Inc. The MK2366 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters , A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes. 60° x 60° nominal beamwidth 12 inch LF woofer, 3 inch voice coil HF compression driver User-selectable single-amp or bi-amp operation Rotatable HF horn provides mounting options Large format transducers provide high output capability

EAW - Eastern Acoustic Works, Inc.

The MK2366 is a 2-way, high output, trapezoidal loudspeaker designed as main PA for smaller venues, including houses of worship, auditoriums/theaters, A/V systems, hotel ballrooms, and meeting rooms. It is also ideal for distributed or fill purposes in larger venues, including houses of worship, auditorium/theaters, arenas, stadiums, nightclubs, and themed-entertainment complexes.

  • 60° x 60° nominal beamwidth
  • 12 inch LF woofer, 3 inch voice coil HF compression driver
  • User-selectable single-amp or bi-amp operation
  • Rotatable HF horn provides mounting options
  • Large format transducers provide high output capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MK2366
Product Name 2-way full range installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speaker - DC32WP-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 91 dB
View Details
Speakers - 423-1179-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 750 Hz
Weight 1.59 g (0.06 oz)
View Details