Visual Sound, Inc. Self-powered line array loudspeakers MINA

Description
Mackie Designs, Inc. Introducing MINA™, the newest and smallest member of the Meyer Sound MILO® family of self-powered line array loudspeakers that include MILO, MICA, and Melodie. MINA is designed for exceptional musicality and intelligibility in live sound and installation applications facing size and weight limitations. MINA can be applied in smaller theatres, ballrooms, and houses of worship, and can integrate seamlessly with Melodie and MICA. At less than 18.5 inches wide and only 47 pounds, MINA produces up to 128 dB SPL at one meter with an operating frequency range of 75 Hz to 18 kHz over a 100-degree horizontal coverage area.
Description
Mackie Designs, Inc. Introducing MINA™, the newest and smallest member of the Meyer Sound MILO® family of self-powered line array loudspeakers that include MILO, MICA, and Melodie. MINA is designed for exceptional musicality and intelligibility in live sound and installation applications facing size and weight limitations. MINA can be applied in smaller theatres, ballrooms, and houses of worship, and can integrate seamlessly with Melodie and MICA. At less than 18.5 inches wide and only 47 pounds, MINA produces up to 128 dB SPL at one meter with an operating frequency range of 75 Hz to 18 kHz over a 100-degree horizontal coverage area.

Suppliers

Company
Product
Description
Supplier Links
Self-powered line array loudspeakers - MINA - Visual Sound, Inc.
Broomall, PA, USA
Self-powered line array loudspeakers
MINA
Self-powered line array loudspeakers MINA
Mackie Designs, Inc. Introducing MINA™, the newest and smallest member of the Meyer Sound MILO® family of self-powered line array loudspeakers that include MILO, MICA, and Melodie. MINA is designed for exceptional musicality and intelligibility in live sound and installation applications facing size and weight limitations. MINA can be applied in smaller theatres, ballrooms, and houses of worship, and can integrate seamlessly with Melodie and MICA. At less than 18.5 inches wide and only 47 pounds, MINA produces up to 128 dB SPL at one meter with an operating frequency range of 75 Hz to 18 kHz over a 100-degree horizontal coverage area.

Mackie Designs, Inc.

Introducing MINA™, the newest and smallest member of the Meyer Sound MILO® family of self-powered line array loudspeakers that include MILO, MICA, and Melodie. MINA is designed for exceptional musicality and intelligibility in live sound and installation applications facing size and weight limitations. MINA can be applied in smaller theatres, ballrooms, and houses of worship, and can integrate seamlessly with Melodie and MICA. At less than 18.5 inches wide and only 47 pounds, MINA produces up to 128 dB SPL at one meter with an operating frequency range of 75 Hz to 18 kHz over a 100-degree horizontal coverage area.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MINA
Product Name Self-powered line array loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details