Visual Sound, Inc. 3M MicroTouch DST touch system MicroTouch™

Description
3M Mobile Interactive Solutions 3M MicroTouch DST touch systems offer a chemically-strengthe ned glass, stylus-independent touch solution with fast-accurate-repeat able response and operation unaffected by contaminants, static objects or other touches on the screen. DST is ideal for large-format LCD displays used for interactive digital signage and point-of-information applications. 3M Dispersive Signal Technology (DST) is poised to become the touch technology standard for large-format interactive displays. Traditional touch technologies detect "touch" by interrupting acoustic waves, optical fields or infrared light above the surface of the touch screen. What's different about MicroTouch DST is that it precisely calculates touch locations by analyzing the bending waves within the glass substrate that are created by the user's touch. This allows for fast, accurate, reliable touch performance that is unaffected by contaminants, scratches, or static objects on the screen, as well as enabling stylus support and multi-user capability. Fast, accurate, repeatable touch Touch unaffected by surface contaminants, static objects or other touches on the screen Excellent light transmission Operation unaffected by surface scratches Chemically-strengthe ned glass with anti-glare surface etch Input flexibility from finger or stylus Available for 32", 40", 42" and 46" display sizes
Description
3M Mobile Interactive Solutions 3M MicroTouch DST touch systems offer a chemically-strengthe ned glass, stylus-independent touch solution with fast-accurate-repeat able response and operation unaffected by contaminants, static objects or other touches on the screen. DST is ideal for large-format LCD displays used for interactive digital signage and point-of-information applications. 3M Dispersive Signal Technology (DST) is poised to become the touch technology standard for large-format interactive displays. Traditional touch technologies detect "touch" by interrupting acoustic waves, optical fields or infrared light above the surface of the touch screen. What's different about MicroTouch DST is that it precisely calculates touch locations by analyzing the bending waves within the glass substrate that are created by the user's touch. This allows for fast, accurate, reliable touch performance that is unaffected by contaminants, scratches, or static objects on the screen, as well as enabling stylus support and multi-user capability. Fast, accurate, repeatable touch Touch unaffected by surface contaminants, static objects or other touches on the screen Excellent light transmission Operation unaffected by surface scratches Chemically-strengthe ned glass with anti-glare surface etch Input flexibility from finger or stylus Available for 32", 40", 42" and 46" display sizes

Suppliers

Company
Product
Description
Supplier Links
3M MicroTouch DST touch system - MicroTouch™ - Visual Sound, Inc.
Broomall, PA, USA
3M MicroTouch DST touch system
MicroTouch™
3M MicroTouch DST touch system MicroTouch™
3M Mobile Interactive Solutions 3M MicroTouch DST touch systems offer a chemically-strengthe ned glass, stylus-independent touch solution with fast-accurate-repeat able response and operation unaffected by contaminants, static objects or other touches on the screen. DST is ideal for large-format LCD displays used for interactive digital signage and point-of-information applications. 3M Dispersive Signal Technology (DST) is poised to become the touch technology standard for large-format interactive displays. Traditional touch technologies detect "touch" by interrupting acoustic waves, optical fields or infrared light above the surface of the touch screen. What's different about MicroTouch DST is that it precisely calculates touch locations by analyzing the bending waves within the glass substrate that are created by the user's touch. This allows for fast, accurate, reliable touch performance that is unaffected by contaminants, scratches, or static objects on the screen, as well as enabling stylus support and multi-user capability. Fast, accurate, repeatable touch Touch unaffected by surface contaminants, static objects or other touches on the screen Excellent light transmission Operation unaffected by surface scratches Chemically-strengthe ned glass with anti-glare surface etch Input flexibility from finger or stylus Available for 32", 40", 42" and 46" display sizes

3M Mobile Interactive Solutions

3M MicroTouch DST touch systems offer a chemically-strengthened glass, stylus-independent touch solution with fast-accurate-repeatable response and operation unaffected by contaminants, static objects or other touches on the screen. DST is ideal for large-format LCD displays used for interactive digital signage and point-of-information applications.
3M Dispersive Signal Technology (DST) is poised to become the touch technology standard for large-format interactive displays. Traditional touch technologies detect "touch" by interrupting acoustic waves, optical fields or infrared light above the surface of the touch screen. What's different about MicroTouch DST is that it precisely calculates touch locations by analyzing the bending waves within the glass substrate that are created by the user's touch. This allows for fast, accurate, reliable touch performance that is unaffected by contaminants, scratches, or static objects on the screen, as well as enabling stylus support and multi-user capability.

  • Fast, accurate, repeatable touch
  • Touch unaffected by surface contaminants, static objects or other touches on the screen
  • Excellent light transmission
  • Operation unaffected by surface scratches
  • Chemically-strengthened glass with anti-glare surface etch
  • Input flexibility from finger or stylus
  • Available for 32", 40", 42" and 46" display sizes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number MicroTouch™
Product Name 3M MicroTouch DST touch system
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Control Panel - 762-4303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details