Visual Sound, Inc. UL Listed Scissor-style Lift - MPL Micro Projector Lift (MPL)

Description
Draper, Inc. The Industry's First and Only UL Listed Scissor-style Lift! The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety. The Micro Projector Lift (MPL) is small and convenient, just like the projectors it is designed to accommodate. Weighing only 35 pounds, it can be installed in an existing 2' x 2' ceiling opening without disturbing the ceiling framework. The projector's "show" position can be set at any point with infinite adjustability, up to 48" extension. The Micro Projector Lift utilizes the same exclusive 3-scissor design as Draper's popular Scissor Lift but features a compact side-folding scissor. The load is lifted by two 1" wide Kevlar® straps. Safety belt provides extra protection. Closed height of lifting unit is only 5" tall (not including projector, mounting mechanism or closure), so a minimal amount of overhead ceiling space is required. System Options: Ceiling closure panel - White closure panel can also be adapted to attach ceiling tile to match surrounding ceiling. Environmental Air Space Housing - Height varies according to choice of projector. Includes ceiling trim ring. Does not include ceiling closure panel. Ceiling finish kit - Ceiling closure panel and ceiling trim ring to finish ceiling opening. Projector mounting bracket - The Low Profile Mount. Projector may also be mounted flush to bottom pan. Factory installed cables for RGB, HV, Video and Control. Ceiling access door - A 2' x 2' hinged door provides access to the MPL above a finished ceiling for cleaning, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile.Can be independently operated using Draper's motorized lift controls. U.S. Patent # D395,909, 6,637,711 and other patents pending. Warranted for one year against defects in materials and workmanship
Description
Draper, Inc. The Industry's First and Only UL Listed Scissor-style Lift! The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety. The Micro Projector Lift (MPL) is small and convenient, just like the projectors it is designed to accommodate. Weighing only 35 pounds, it can be installed in an existing 2' x 2' ceiling opening without disturbing the ceiling framework. The projector's "show" position can be set at any point with infinite adjustability, up to 48" extension. The Micro Projector Lift utilizes the same exclusive 3-scissor design as Draper's popular Scissor Lift but features a compact side-folding scissor. The load is lifted by two 1" wide Kevlar® straps. Safety belt provides extra protection. Closed height of lifting unit is only 5" tall (not including projector, mounting mechanism or closure), so a minimal amount of overhead ceiling space is required. System Options: Ceiling closure panel - White closure panel can also be adapted to attach ceiling tile to match surrounding ceiling. Environmental Air Space Housing - Height varies according to choice of projector. Includes ceiling trim ring. Does not include ceiling closure panel. Ceiling finish kit - Ceiling closure panel and ceiling trim ring to finish ceiling opening. Projector mounting bracket - The Low Profile Mount. Projector may also be mounted flush to bottom pan. Factory installed cables for RGB, HV, Video and Control. Ceiling access door - A 2' x 2' hinged door provides access to the MPL above a finished ceiling for cleaning, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile.Can be independently operated using Draper's motorized lift controls. U.S. Patent # D395,909, 6,637,711 and other patents pending. Warranted for one year against defects in materials and workmanship

Suppliers

Company
Product
Description
Supplier Links
UL Listed Scissor-style Lift - MPL - Micro Projector Lift (MPL) - Visual Sound, Inc.
Broomall, PA, USA
UL Listed Scissor-style Lift - MPL
Micro Projector Lift (MPL)
UL Listed Scissor-style Lift - MPL Micro Projector Lift (MPL)
Draper, Inc. The Industry's First and Only UL Listed Scissor-style Lift! The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety. The Micro Projector Lift (MPL) is small and convenient, just like the projectors it is designed to accommodate. Weighing only 35 pounds, it can be installed in an existing 2' x 2' ceiling opening without disturbing the ceiling framework. The projector's "show" position can be set at any point with infinite adjustability, up to 48" extension. The Micro Projector Lift utilizes the same exclusive 3-scissor design as Draper's popular Scissor Lift but features a compact side-folding scissor. The load is lifted by two 1" wide Kevlar® straps. Safety belt provides extra protection. Closed height of lifting unit is only 5" tall (not including projector, mounting mechanism or closure), so a minimal amount of overhead ceiling space is required. System Options: Ceiling closure panel - White closure panel can also be adapted to attach ceiling tile to match surrounding ceiling. Environmental Air Space Housing - Height varies according to choice of projector. Includes ceiling trim ring. Does not include ceiling closure panel. Ceiling finish kit - Ceiling closure panel and ceiling trim ring to finish ceiling opening. Projector mounting bracket - The Low Profile Mount. Projector may also be mounted flush to bottom pan. Factory installed cables for RGB, HV, Video and Control. Ceiling access door - A 2' x 2' hinged door provides access to the MPL above a finished ceiling for cleaning, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile.Can be independently operated using Draper's motorized lift controls. U.S. Patent # D395,909, 6,637,711 and other patents pending. Warranted for one year against defects in materials and workmanship

Draper, Inc.

The Industry's First and Only UL Listed Scissor-style Lift!

The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety.

  • The Micro Projector Lift (MPL) is small and convenient, just like the projectors it is designed to accommodate.
  • Weighing only 35 pounds, it can be installed in an existing 2' x 2' ceiling opening without disturbing the ceiling framework.
  • The projector's "show" position can be set at any point with infinite adjustability, up to 48" extension.
  • The Micro Projector Lift utilizes the same exclusive 3-scissor design as Draper's popular Scissor Lift but features a compact side-folding scissor. The load is lifted by two 1" wide Kevlar® straps. Safety belt provides extra protection.
  • Closed height of lifting unit is only 5" tall (not including projector, mounting mechanism or closure), so a minimal amount of overhead ceiling space is required.
  • System Options:
  • Ceiling closure panel - White closure panel can also be adapted to attach ceiling tile to match surrounding ceiling.
  • Environmental Air Space Housing - Height varies according to choice of projector. Includes ceiling trim ring. Does not include ceiling closure panel.
  • Ceiling finish kit - Ceiling closure panel and ceiling trim ring to finish ceiling opening.
  • Projector mounting bracket - The Low Profile Mount. Projector may also be mounted flush to bottom pan.
  • Factory installed cables for RGB, HV, Video and Control.
  • Ceiling access door - A 2' x 2' hinged door provides access to the MPL above a finished ceiling for cleaning, maintenance or repairs without having to damage the ceiling.
  • Available with a white painted finish or recessed to accept ceiling tile.Can be independently operated using Draper's motorized lift controls.
  • U.S. Patent # D395,909, 6,637,711 and other patents pending. Warranted for one year against defects in materials and workmanship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Micro Projector Lift (MPL)
Product Name UL Listed Scissor-style Lift - MPL
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details