Visual Sound, Inc. You asked us for the Quietest, Most Versatile Microphone Mute imaginable, and we delivered. Micmute PMD

Description
Whirlwind Music Distributors, Inc. The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are thr... The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are three styles, which cover all the essential mic control functions. Each style of Micmute is available with two types of actuator; a heavy duty footswitch (models PT, PM, PP) and a finger operated version for desktop use (models PTD, PMD, PPD). Each box has a female XLR input and a male XLR output jack. When no signal is passing through the boxes, the output jack is configured to mute the input of the connected audio device
Description
Whirlwind Music Distributors, Inc. The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are thr... The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are three styles, which cover all the essential mic control functions. Each style of Micmute is available with two types of actuator; a heavy duty footswitch (models PT, PM, PP) and a finger operated version for desktop use (models PTD, PMD, PPD). Each box has a female XLR input and a male XLR output jack. When no signal is passing through the boxes, the output jack is configured to mute the input of the connected audio device

Suppliers

Company
Product
Description
Supplier Links
You asked us for the Quietest, Most Versatile Microphone Mute imaginable, and we delivered. - Micmute PMD - Visual Sound, Inc.
Broomall, PA, USA
You asked us for the Quietest, Most Versatile Microphone Mute imaginable, and we delivered.
Micmute PMD
You asked us for the Quietest, Most Versatile Microphone Mute imaginable, and we delivered. Micmute PMD
Whirlwind Music Distributors, Inc. The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are thr... The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are three styles, which cover all the essential mic control functions. Each style of Micmute is available with two types of actuator; a heavy duty footswitch (models PT, PM, PP) and a finger operated version for desktop use (models PTD, PMD, PPD). Each box has a female XLR input and a male XLR output jack. When no signal is passing through the boxes, the output jack is configured to mute the input of the connected audio device

Whirlwind Music Distributors, Inc.

The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are thr...

The Whirlwind Micmute boxes offer passive switching solutions for controlling the on and off conditions of a microphone or balanced line signal via footswitch or finger switch operation. There are three styles, which cover all the essential mic control functions. Each style of Micmute is available with two types of actuator; a heavy duty footswitch (models PT, PM, PP) and a finger operated version for desktop use (models PTD, PMD, PPD). Each box has a female XLR input and a male XLR output jack. When no signal is passing through the boxes, the output jack is configured to mute the input of the connected audio device

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Micmute PMD
Product Name You asked us for the Quietest, Most Versatile Microphone Mute imaginable, and we delivered.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details