Visual Sound, Inc. Instrument and Vocal Microphone MIC-SM57

Description
BTX Technologies, Inc. This mics outstanding performance, legendary reliability, and diversity of application makes it the choice of performers, producers & sound engineers worldwide. With its bright, clean sound & contoured frequency response it's ideal for live sound.
Description
BTX Technologies, Inc. This mics outstanding performance, legendary reliability, and diversity of application makes it the choice of performers, producers & sound engineers worldwide. With its bright, clean sound & contoured frequency response it's ideal for live sound.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Instrument and Vocal Microphone
MIC-SM57
Instrument and Vocal Microphone MIC-SM57
BTX Technologies, Inc. This mics outstanding performance, legendary reliability, and diversity of application makes it the choice of performers, producers & sound engineers worldwide. With its bright, clean sound & contoured frequency response it's ideal for live sound.

BTX Technologies, Inc.

This mics outstanding performance, legendary reliability, and diversity of application makes it the choice of performers, producers & sound engineers worldwide. With its bright, clean sound & contoured frequency response it's ideal for live sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-SM57
Product Name Instrument and Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details