Visual Sound, Inc. Pistol Grip Dome Mic Stand MIC-MS7255PG

Description
BTX Technologies, Inc. The MIC-MS7255PG ergonomically designed Pistol Grip clutch fits perfectly in the palm of your hand for quick and easy one-handed height adjustments.
Description
BTX Technologies, Inc. The MIC-MS7255PG ergonomically designed Pistol Grip clutch fits perfectly in the palm of your hand for quick and easy one-handed height adjustments.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pistol Grip Dome Mic Stand
MIC-MS7255PG
Pistol Grip Dome Mic Stand MIC-MS7255PG
BTX Technologies, Inc. The MIC-MS7255PG ergonomically designed Pistol Grip clutch fits perfectly in the palm of your hand for quick and easy one-handed height adjustments.

BTX Technologies, Inc.

The MIC-MS7255PG ergonomically designed Pistol Grip clutch fits perfectly in the palm of your hand for quick and easy one-handed height adjustments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-MS7255PG
Product Name Pistol Grip Dome Mic Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details