Visual Sound, Inc. Round Base Mic Stand MIC-MS7201B

Description
BTX Technologies, Inc. This is one of the most popular mic stands ever made. This classic design has several added features including the 7 lb sand cast base which is sturdy enough for road abuse yet light enough to carry.
Description
BTX Technologies, Inc. This is one of the most popular mic stands ever made. This classic design has several added features including the 7 lb sand cast base which is sturdy enough for road abuse yet light enough to carry.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Round Base Mic Stand
MIC-MS7201B
Round Base Mic Stand MIC-MS7201B
BTX Technologies, Inc. This is one of the most popular mic stands ever made. This classic design has several added features including the 7 lb sand cast base which is sturdy enough for road abuse yet light enough to carry.

BTX Technologies, Inc.

This is one of the most popular mic stands ever made. This classic design has several added features including the 7 lb sand cast base which is sturdy enough for road abuse yet light enough to carry.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MIC-MS7201B
Product Name Round Base Mic Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details